Video Amplifier, 4 Channel(s), 1 Func, Bipolar, PDSO14
Current Feedback Amplifier 4 Circuit 14-SOIC
IC OPAMP CFA 4 CIRCUIT 14SOIC Product overview: EL2480CS from Elantec is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL2480CS can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 143589-EL2480CS
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
-3db Bandwidth: 250MHz
Amplifier Type: Current Feedback
Slew Rate: 1200 V/μs
Current - Input Bias: 16μA
Voltage - Input Offset: 2.5mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 12 V, ±1.5 V to 6 V
Operating Supply Current: 3mA
Channel Output Current: 55mA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 55
Current Feedback Amplifier 4 Circuit 14-SOIC
Current Feedback Amplifier 4 Circuit 14-SOIC
IC OPAMP CFA 4 CIRCUIT 14SOIC
IC OPAMP CFA 4 CIRCUIT 14SOIC
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL2480CS | EL2480CS-ND | 687-EL2480CS | 143589-EL2480CS | EL2480CS | EL2480CS | EL2480CS | EL2480CS |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL2480CS | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Package Type | SOIC; SOIC8 | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | Bulk | SOIC; 14-SOIC | SOIC; 14-SOIC (0.154\", 3.90mm Width) | SOIC; 14-SOIC (0.154\", 3.90mm Width) | Surface Mount | |
| Life Cycle Stage | Obsolete | Obsolete(EOL) | Active | Removed; Obsolete | Active | |||
| Source Current (IS) | 3 milliamps | 3 milliamps | 3 milliamps | 3 milliamps | 3 milliamps | |||
| Slew Rate | 1200 V/µs | 1200 V/µs | 1200 V/µs | 1200 V/µs | 1200 V/µs | 0.0012 V/µs | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |