Current Feedback Amplifier 4 Circuit 14-SOIC
Manufacturer: Elantec
Win Source Part Number: 1171218-EL2480CS-T7
Manufacturer Homepage: www.elantec.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
IC OPAMP CFA 4 CIRCUIT 14SOIC Product overview: EL2480CS-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL2480CS-T7 can be used for catalog matching and distributor lookup.
Current Feedback Amplifier 4 Circuit 14-SOIC
IC OPAMP CFA 4 CIRCUIT 14SOIC
IC OPAMP CFA 4 CIRCUIT 14SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL2480CS-T7-ND | 1171218-EL2480CS-T7 | 687-EL2480CS-T7 | EL2480CS-T7 | EL2480CS-T7 | EL2480CS-T7 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL2480CS-T7 | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 3 milliamps | 3 milliamps | 3 milliamps | |||
| Slew Rate | 1200 V/µs | 1200 V/µs | 1200 V/µs | 0.0012 V/µs | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | SOIC; 14-SOIC (0.154\", 3.90mm Width) | 14-SOIC (0.154, 3.90mm Width) | ||
| Bandwidth | 250 MHz | 250 MHz | 250 MHz |