Renesas Electronics Corporation Operational Amplifier IC EL2286CS

Description
Video Amplifier
Request a Quote Datasheet
Description
Video Amplifier
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - EL2286CS - Rochester Electronics
Newburyport, MA, United States
Video Amplifier

Video Amplifier

Supplier's Site Datasheet
Singapore, Singapore
Operational Amplifier IC
687-EL2286CS
Operational Amplifier IC 687-EL2286CS
IC OPAMP CFA 2 CIRCUIT 14SOIC Product overview: EL2286CS from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL2286CS can be used for catalog matching and distributor lookup.

IC OPAMP CFA 2 CIRCUIT 14SOIC Product overview: EL2286CS from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL2286CS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - EL2286CS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
EL2286CS
Integrated Circuits (ICs) - Linear - Amplifiers EL2286CS
IC OPAMP CFA 2 CIRCUIT 14SOIC

IC OPAMP CFA 2 CIRCUIT 14SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - EL2286CS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
EL2286CS
Instrumentation, OP Amps, Buffer Amps EL2286CS
Current Feedback Amplifier 2 Circuit 14-SOIC

Current Feedback Amplifier 2 Circuit 14-SOIC

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number EL2286CS 687-EL2286CS EL2286CS EL2286CS
Product Name Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Package Type SOIC; SOIC8 Bulk Surface Mount SOIC; 14-SOIC (0.154\", 3.90mm Width)
Life Cycle Stage Obsolete Active Active
Slew Rate 1200 V/µs 0.0012 V/µs 1200 V/µs
Bandwidth 250 MHz 250 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1610133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; SOIC
Number of Pins 8
View Details
INA116 Ultra Low Input Bias Current Instrumentation Amplifier - INA116PAG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 86 dB
View Details
5 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8606AR-REEL7 - 859772-AD8606AR-REEL7 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 8-SOIC
View Details