IC OPAMP CFA 2 CIRCUIT 14SOIC Product overview: EL2276CSZ from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL2276CSZ can be used for catalog matching and distributor lookup.
Current Feedback Amplifier 2 Circuit 14-SOIC
Manufacturer: Intersil
Win Source Part Number: 015216-EL2276CSZ
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 70MHz
Amplifier Type: Current Feedback
Slew Rate: 800 V/μs
Current - Input Bias: 4μA
Voltage - Input Offset: 2.5mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 12 V, ±1.5 V to 6 V
Operating Supply Current: 1mA
Channel Output Current: 55mA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 55
IC OPAMP CFA 2 CIRCUIT 14SOIC
Current Feedback Amplifier 2 Circuit 14-SOIC
Current Feedback Amplifier 2 Circuit 14-SOIC
IC OPAMP CFA 2 CIRCUIT 14SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-EL2276CSZ | EL2276CSZ-ND | 015216-EL2276CSZ | EL2276CSZ | EL2276CSZ | EL2276CSZ |
| Product Name | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL2276CSZ | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | ||||
| Slew Rate | 800 V/µs | 800 V/µs | 800 V/µs | 8.00E-4 V/µs | 800 V/µs | |
| Bandwidth | 70 MHz | 70 MHz | 70 MHz | 70 MHz | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | Tube | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; 14-SOIC | Surface Mount | SOIC; 14-SOIC (0.154\", 3.90mm Width) |