Current Feedback Amplifier 2 Circuit 14-SOIC
IC OPAMP CFA 70MHZ 14SOIC
Current Feedback Amplifier 2 Circuit 14-SOIC
IC OPAMP CFA 2 CIRCUIT 14SOIC
IC OPAMP CFA 2 CIRCUIT 14SOIC
| DigiKey | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL2276CSZ-T13-ND | 391-EL2276CSZ-T13 | EL2276CSZ-T13 | EL2276CSZ-T13 | EL2276CSZ-T13 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | IC OPAMP CFA 70MHZ 14SOIC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 1 milliamps | 1 milliamps | 1 milliamps | ||
| Slew Rate | 800 V/µs | 800 V/µs | 8.00E-4 V/µs | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC | SOIC; 14-SOIC (0.154\", 3.90mm Width) | 14-SOIC (0.154, 3.90mm Width) | |
| Standards and Certifications | RoHS |