IC OPAMP CFA 2 CIRCUIT 14SOIC Product overview: EL2276CS from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL2276CS can be used for catalog matching and distributor lookup.
Manufacturer: Elantec
Win Source Part Number: 1171206-EL2276CS
Manufacturer Homepage: www.elantec.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Current Feedback Amplifier 2 Circuit 14-SOIC
IC OPAMP CFA 2 CIRCUIT 14SOIC
IC OPAMP CFA 2 CIRCUIT 14SOIC
Current Feedback Amplifier 2 Circuit 14-SOIC
Current Feedback Amplifier 2 Circuit 14-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-EL2276CS | 1171206-EL2276CS | EL2276CS-ND | EL2276CS | EL2276CS | EL2276CS |
| Product Name | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL2276CS | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Slew Rate | 800 V/µs | 800 V/µs | 8.00E-4 V/µs | 800 V/µs | ||
| Bandwidth | 70 MHz | 70 MHz | 70 MHz | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | Tube | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | -40degC ~ 85degC (TA) | SOIC; 14-SOIC (0.154\", 3.90mm Width) | ||
| Source Current (IS) | 1 milliamps | 1 milliamps | 1 milliamps |