Win Source Part Number: 1025472-EL2270CSZ
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Video Amps and Modules
Series: EL2270
Package: Bulk
Applications: Current Feedback
Standard Package: 1
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 70 MHz
Slew Rate: 800V/µs
Current - Supply: 1 mA
Current - Output / Channel: 60 mA
Voltage - Supply, Single/Dual (±): 1.5V ~ 6V
Supplier Device Package: 8-SOP
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
HTSUS: 8542.33.0001
Mfr: Elantec
Other Names: HARELAEL2270CSZ,2156
Product Status: Obsolete
ELANTEC VIDEO AMPLIFIER Product overview: EL2270CSZ from Elantec is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-EL2270CSZ can be used for catalog matching and distributor lookup.
Video Amp Current Feedback 8-SOP
VIDEO AMPLIFIER
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 1025472-EL2270CSZ | 737-EL2270CSZ | EL2270CSZ | EL2270CSZ |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules | Video Amps And Module | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules |
| Operating Range | Current Feedback | |||
| RoHS Compliant | RoHS | |||
| Bandwidth | 70 MHz |