Manufacturer: Intersil
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057019-EL2260CSZ
Mounting: SMD (SMT)
Number of Elements: 2
Slew Rate: 1500 V/µs
Number of Pins: 8
Common Mode Rejection Ratio: 50 dB
Categories: OEM Parts(C-E)
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 33 V
Min Supply Voltage: 4 V
Max Dual Supply Voltage: 16.5 V
Min Dual Supply Voltage: 2 V
Power Supply Rejection Ratio (PSRR): 75 dB
Input Offset Voltage (Vos): 10 mV
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1057019-EL2260CSZ |
| Product Name | OEM Parts - OEM Parts (C - E) - EL2260CSZ |