Renesas Electronics Corporation Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL2257CN EL2257CN

Description
Manufacturer: Elantec Win Source Part Number: 257085-EL2257CN Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Elantec Win Source Part Number: 257085-EL2257CN Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL2257CN - 257085-EL2257CN - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL2257CN
257085-EL2257CN
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL2257CN 257085-EL2257CN
Manufacturer: Elantec Win Source Part Number: 257085-EL2257CN Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Elantec
Win Source Part Number: 257085-EL2257CN
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now
125 MHz Operational Amplifier IC - 687-EL2257CN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
125 MHz Operational Amplifier IC
687-EL2257CN
125 MHz Operational Amplifier IC 687-EL2257CN
125 MHz Single Supply, Clamping Op Amps Product overview: EL2257CN from Elantec is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125 MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 125 MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL2257CN can be used for catalog matching and distributor lookup.

125 MHz Single Supply, Clamping Op Amps Product overview: EL2257CN from Elantec is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125 MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 125 MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL2257CN can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 257085-EL2257CN 687-EL2257CN
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL2257CN 125 MHz Operational Amplifier IC
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1007QH - Micross Components, Inc.
Micross Components, Inc.
View Details
INA103 Low Noise, Low Distortion Instrumentation Amplifier - INA103KPG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 100 dB
View Details
7 suppliers
Precision Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1726SAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0400 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers