Renesas Electronics Corporation Video Amps And Module EL2250CSZ

Description
IC AMP VOLTAGE FEEDBACK 8SOIC Product overview: EL2250CSZ from Renesas Electronics Corporation is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-EL2250CSZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC AMP VOLTAGE FEEDBACK 8SOIC Product overview: EL2250CSZ from Renesas Electronics Corporation is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-EL2250CSZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Video Amps And Module
737-EL2250CSZ
Video Amps And Module 737-EL2250CSZ
IC AMP VOLTAGE FEEDBACK 8SOIC Product overview: EL2250CSZ from Renesas Electronics Corporation is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-EL2250CSZ can be used for catalog matching and distributor lookup.

IC AMP VOLTAGE FEEDBACK 8SOIC Product overview: EL2250CSZ from Renesas Electronics Corporation is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-EL2250CSZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Video Amps and Modules - EL2250CSZ-ND - DigiKey
Thief River Falls, MN, United States
Video Amps and Modules
EL2250CSZ-ND
Video Amps and Modules EL2250CSZ-ND
Video Amp, 2 Voltage Feedback 8-SOIC

Video Amp, 2 Voltage Feedback 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Video Amps and Modules - EL2250CSZ - 015215-EL2250CSZ - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - EL2250CSZ
015215-EL2250CSZ
Linear - Linear - Amplifiers - Video Amps and Modules - EL2250CSZ 015215-EL2250CSZ
Manufacturer: Intersil Win Source Part Number: 015215-EL2250CSZ Packaging: Tube/Rail Applications: Voltage Feedback Number of Circuits: 2 Mounting: SMD (SMT) -3db Bandwidth: 125MHz Slew Rate: 275 V/μs Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 12 V, ±1.35 V to 6 V Operating Supply Current: 5mA Channel Output Current: 100mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 97

Manufacturer: Intersil
Win Source Part Number: 015215-EL2250CSZ
Packaging: Tube/Rail
Applications: Voltage Feedback
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 125MHz
Slew Rate: 275 V/μs
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 12 V, ±1.35 V to 6 V
Operating Supply Current: 5mA
Channel Output Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 97

Buy Now Datasheet
Video Amps and Modules - EL2250CSZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Amps and Modules
EL2250CSZ
Video Amps and Modules EL2250CSZ
Video Amp 2 Voltage Feedback 8-SOIC

Video Amp 2 Voltage Feedback 8-SOIC

Buy Now Datasheet
Video Amps and Modules - EL2250CSZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Amps and Modules
EL2250CSZ
Video Amps and Modules EL2250CSZ
Video Amp 2 Voltage Feedback 8-SOIC

Video Amp 2 Voltage Feedback 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - EL2250CSZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
EL2250CSZ
Integrated Circuits (ICs) - Linear - Amplifiers EL2250CSZ
IC AMP VOLTAGE FEEDBACK 8SOIC

IC AMP VOLTAGE FEEDBACK 8SOIC

Supplier's Site
Linear - Amplifiers - Video Amps and Modules - EL2250CSZ - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Video Amps and Modules
EL2250CSZ
Linear - Amplifiers - Video Amps and Modules EL2250CSZ
IC AMP VOLTAGE FEEDBACK 8SOIC

IC AMP VOLTAGE FEEDBACK 8SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Video Amplifier Chips Video Amplifier Chips Amplifier and Comparator Chips Amplifier and Comparator Chips Amplifier and Comparator Chips Video Amplifier Chips
Product Number 737-EL2250CSZ EL2250CSZ-ND 015215-EL2250CSZ EL2250CSZ EL2250CSZ EL2250CSZ
Product Name Video Amps And Module Video Amps and Modules Linear - Linear - Amplifiers - Video Amps and Modules - EL2250CSZ Video Amps and Modules Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Video Amps and Modules
RoHS Compliant RoHS
Bandwidth 125 MHz 125 MHz
Slew Rate 275 V/µs 275 V/µs
Package Type Tube SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) 8-SOIC
Unlock Full Specs
to access all available technical data