Manufacturer: Renesas Electronics America
Win Source Part Number: 917978-EL2250CSZ-T13
Features: Video Amp 2 Voltage Feedback 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: EL2250
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
IC AMP VOLTAGE FEEDBACK 8SOIC Product overview: EL2250CSZ-T13 from Renesas Electronics Corporation is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-EL2250CSZ-T13 can be used for catalog matching and distributor lookup.
Video Amp, 2 Voltage Feedback 8-SOIC
IC AMP VOLTAGE FEEDBACK 8SOIC
Video Amp 2 Voltage Feedback 8-SOIC
IC AMP VOLTAGE FEEDBACK 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips |
| Product Number | 917978-EL2250CSZ-T13 | 737-EL2250CSZ-T13 | EL2250CSZ-T13-ND | EL2250CSZ-T13 | EL2250CSZ-T13 | EL2250CSZ-T13 |
| Product Name | Linear - Linear - Amplifiers - Video Amps and Modules - EL2250CSZ-T13 | Video Amps And Module | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules |
| Package Type | SOIC; 8-SOIC | Tape & Reel (TR) | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC (0.154, 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| RoHS Compliant | RoHS | |||||
| Bandwidth | 125 MHz | 125 MHz | ||||
| Slew Rate | 275 V/µs | 275 V/µs |