Video Amp, 2 Voltage Feedback 8-SOIC
IC AMP VOLTAGE FEEDBACK 8SOIC Product overview: EL2250CS-T7 from Renesas Electronics Corporation is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-EL2250CS-T7 can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 051097-EL2250CS-T7
Packaging: Reel - TR
Applications: Voltage Feedback
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 125MHz
Slew Rate: 275 V/μs
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 12 V, ±1.35 V to 6 V
Operating Supply Current: 5mA
Channel Output Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
IC AMP VOLTAGE FEEDBACK 8SOIC
IC AMP VOLTAGE FEEDBACK 8SOIC
Video Amp 2 Voltage Feedback 8-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | EL2250CS-T7-ND | 737-EL2250CS-T7 | 051097-EL2250CS-T7 | EL2250CS-T7 | EL2250CS-T7 | EL2250CS-T7 |
| Product Name | Video Amps and Modules | Video Amps And Module | Linear - Linear - Amplifiers - Video Amps and Modules - EL2250CS-T7 | Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules |
| Slew Rate | 275 V/µs | 275 V/µs | ||||
| Supply Voltage (VS) | 2.7 to 12 volts | |||||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | SOIC; 8-SOIC | 8-SOIC (0.154, 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Bandwidth | 125 MHz | 125 MHz |