Renesas Electronics Corporation Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL2244CS EL2244CS

Description
Manufacturer: Intersil Win Source Part Number: 051095-EL2244CS Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) -3db Bandwidth: 120MHz Amplifier Type: Voltage Feedback Slew Rate: 325 V/μs Current - Input Bias: 2.8μA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 36 V, ±1.25 V to 18 V Operating Supply Current: 5.2mA Channel Output Current: 75mA Gain Bandwidth Product (GBP): 60MHz Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 051095-EL2244CS Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) -3db Bandwidth: 120MHz Amplifier Type: Voltage Feedback Slew Rate: 325 V/μs Current - Input Bias: 2.8μA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 36 V, ±1.25 V to 18 V Operating Supply Current: 5.2mA Channel Output Current: 75mA Gain Bandwidth Product (GBP): 60MHz Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL2244CS - 051095-EL2244CS - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL2244CS
051095-EL2244CS
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL2244CS 051095-EL2244CS
Manufacturer: Intersil Win Source Part Number: 051095-EL2244CS Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) -3db Bandwidth: 120MHz Amplifier Type: Voltage Feedback Slew Rate: 325 V/μs Current - Input Bias: 2.8μA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 36 V, ±1.25 V to 18 V Operating Supply Current: 5.2mA Channel Output Current: 75mA Gain Bandwidth Product (GBP): 60MHz Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: Intersil
Win Source Part Number: 051095-EL2244CS
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 120MHz
Amplifier Type: Voltage Feedback
Slew Rate: 325 V/μs
Current - Input Bias: 2.8μA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 36 V, ±1.25 V to 18 V
Operating Supply Current: 5.2mA
Channel Output Current: 75mA
Gain Bandwidth Product (GBP): 60MHz
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
60MHZ 120MHZ Operational Amplifier IC - 687-EL2244CS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60MHZ 120MHZ Operational Amplifier IC
687-EL2244CS
60MHZ 120MHZ Operational Amplifier IC 687-EL2244CS
IC OPAMP VFB 60MHZ 120MHZ 8SOIC Product overview: EL2244CS from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60MHZ, 120MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 60MHZ, 120MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL2244CS can be used for catalog matching and distributor lookup.

IC OPAMP VFB 60MHZ 120MHZ 8SOIC Product overview: EL2244CS from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60MHZ, 120MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 60MHZ, 120MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL2244CS can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 051095-EL2244CS 687-EL2244CS
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL2244CS 60MHZ 120MHZ Operational Amplifier IC
Supply Voltage (VS) 2.5 to 36 volts
Source Current (IS) 5.2 milliamps
VOS 0.5000 millivolts
IBIAS 2.8 µA
GBW 60 MHz
Unlock Full Specs
to access all available technical data