Manufacturer: Intersil
Win Source Part Number: 124050-EL2228CSZ
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 80MHz
Amplifier Type: Voltage Feedback
Slew Rate: 65 V/μs
Current - Input Bias: 4.5μA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 5 V to 24 V, ±2.5 V to 12 V
Operating Supply Current: 5mA
Channel Output Current: 180mA
Gain Bandwidth Product (GBP): 40MHz
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 97
Voltage Feedback Amplifier 2 Circuit 8-SOIC
Operational Amplifier, 2 Func, 3000uV Offset-Max, 75MHz Band Width, BIPolar, PDSO8
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC Product overview: EL2228CSZ from Elantec is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL2228CSZ can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 2 Circuit 8-SOIC
Voltage Feedback Amplifier 2 Circuit 8-SOIC
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 124050-EL2228CSZ | EL2228CSZ-ND | EL2228CSZ | 687-EL2228CSZ | EL2228CSZ | EL2228CSZ | EL2228CSZ |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL2228CSZ | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Supply Voltage (VS) | 5 to 24 volts | 24 volts | |||||
| Source Current (IS) | 5 milliamps | 5 milliamps | 5 milliamps | 5 milliamps | |||
| VOS | 0.2000 millivolts | 0.2000 millivolts | |||||
| IBIAS | 4.5 µA | 4.5 µA | |||||
| GBW | 40 MHz | 40 MHz |