Manufacturer: Intersil Corporation
Win Source Part Number: 1171201-EL2227CSZ-T7
Manufacturer Homepage: www.intersil.com/cda
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
2-Ch 115MHz Op Amp, 180mA Out, SOIC, SMT Product overview: EL2227CSZ-T7 from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 115MHz, 180mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 115MHz, 180mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL2227CSZ-T7 can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 3000uV Offset-Max, BIPolar, PDSO8
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
Voltage Feedback Amplifier 2 Circuit 8-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1171201-EL2227CSZ-T7 | 687-EL2227CSZ-T7 | EL2227CSZ-T7 | EL2227CSZ-T7 | EL2227CSZ-T7 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL2227CSZ-T7 | 115MHz 180mA SOIC Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 5 to 24 volts | 5 volts | |||
| Slew Rate | 50 V/µs | 5.00E-5 V/µs | 50 V/µs | ||
| Bandwidth | 137 MHz | 115 MHz | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |