Manufacturer: Intersil
Win Source Part Number: 203591-EL2227CS-T7
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 115MHz
Amplifier Type: Voltage Feedback
Slew Rate: 50 V/μs
Current - Input Bias: 3.4μA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 5 V to 24 V, ±2.5 V to 12 V
Operating Supply Current: 4.8mA
Channel Output Current: 180mA
Gain Bandwidth Product (GBP): 137MHz
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC Product overview: EL2227CS-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL2227CS-T7 can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 2 Circuit 8-SOIC
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
Voltage Feedback Amplifier 2 Circuit 8-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 203591-EL2227CS-T7 | 687-EL2227CS-T7 | EL2227CS-T7-ND | EL2227CS-T7 | EL2227CS-T7 | EL2227CS-T7 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL2227CS-T7 | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 5 to 24 volts | 24 volts | ||||
| Source Current (IS) | 4.8 milliamps | 4.8 milliamps | 4.8 milliamps | 4.8 milliamps | ||
| VOS | 0.2000 millivolts | 0.2000 millivolts | ||||
| IBIAS | 3.4 µA | 3.4 µA | ||||
| GBW | 137 MHz | 137 MHz |