Video Amplifier, 1 Func, Bipolar, PDIP8
Manufacturer: Elantec
Win Source Part Number: 1171200-EL2186CN
Manufacturer Homepage: www.elantec.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
IC OPAMP CFA 1 CIRCUIT 8DIP Product overview: EL2186CN from Elantec is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL2186CN can be used for catalog matching and distributor lookup.
Current Feedback Amplifier 1 Circuit 8-PDIP
IC OPAMP CFA 1 CIRCUIT 8DIP
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL2186CN | 1171200-EL2186CN | 687-EL2186CN | EL2186CN | EL2186CN |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL2186CN | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Package Type | DIP; PDIP; PDIP8 | Bulk | DIP; 8-DIP (0.300\", 7.62mm) | Through Hole | |
| Life Cycle Stage | Obsolete | Active | Active | ||
| Slew Rate | 1200 V/µs | 1200 V/µs | 0.0012 V/µs | ||
| Bandwidth | 250 MHz | 250 MHz | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |