Renesas Electronics Corporation Instrumentation, Op Amps, Buffer Amps EL2142CS-T7

Description
Differential Amplifier 1 Circuit 8-SOIC
Request a Quote
Description
Differential Amplifier 1 Circuit 8-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - EL2142CS-T7-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
EL2142CS-T7-ND
Instrumentation, Op Amps, Buffer Amps EL2142CS-T7-ND
Differential Amplifier 1 Circuit 8-SOIC

Differential Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Operational Amplifier IC
687-EL2142CS-T7
Operational Amplifier IC 687-EL2142CS-T7
IC OPAMP DIFF 1 CIRCUIT 8SOIC Product overview: EL2142CS-T7 from Elantec is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL2142CS-T7 can be used for catalog matching and distributor lookup.

IC OPAMP DIFF 1 CIRCUIT 8SOIC Product overview: EL2142CS-T7 from Elantec is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL2142CS-T7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL2142CS-T7 - 051093-EL2142CS-T7 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL2142CS-T7
051093-EL2142CS-T7
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL2142CS-T7 051093-EL2142CS-T7
Manufacturer: Intersil Win Source Part Number: 051093-EL2142CS-T7 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 150MHz Amplifier Type: Differential Slew Rate: 400 V/μs Current - Input Bias: 6μA Voltage - Input Offset: 10mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 6 V to 12.6 V, ±3 V to 6.3 V Operating Supply Current: 11mA Channel Output Current: 60mA Gain Bandwidth Product (GBP): 200MHz Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Intersil
Win Source Part Number: 051093-EL2142CS-T7
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 150MHz
Amplifier Type: Differential
Slew Rate: 400 V/μs
Current - Input Bias: 6μA
Voltage - Input Offset: 10mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 6 V to 12.6 V, ±3 V to 6.3 V
Operating Supply Current: 11mA
Channel Output Current: 60mA
Gain Bandwidth Product (GBP): 200MHz
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL2142CS-T7 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
EL2142CS-T7
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps EL2142CS-T7
IC OPAMP DIFF 1 CIRCUIT 8SOIC

IC OPAMP DIFF 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - EL2142CS-T7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
EL2142CS-T7
Instrumentation, OP Amps, Buffer Amps EL2142CS-T7
Differential Amplifier 1 Circuit 8-SOIC

Differential Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - EL2142CS-T7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
EL2142CS-T7
Instrumentation, OP Amps, Buffer Amps EL2142CS-T7
Differential Amplifier 1 Circuit 8-SOIC

Differential Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - EL2142CS-T7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
EL2142CS-T7
Integrated Circuits (ICs) - Linear - Amplifiers EL2142CS-T7
IC OPAMP DIFF 1 CIRCUIT 8SOIC

IC OPAMP DIFF 1 CIRCUIT 8SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number EL2142CS-T7-ND 687-EL2142CS-T7 051093-EL2142CS-T7 EL2142CS-T7 EL2142CS-T7 EL2142CS-T7 EL2142CS-T7
Product Name Instrumentation, Op Amps, Buffer Amps Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL2142CS-T7 Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Source Current (IS) 11 milliamps 11 milliamps 11 milliamps 11 milliamps 11 milliamps
Slew Rate 400 V/µs 400 V/µs 400 V/µs 400 V/µs 400 V/µs 4.00E-4 V/µs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" Bulk SOIC; 8-SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width) Surface Mount
Bandwidth 200 MHz 200 MHz 150 MHz 150 MHz 150 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2412899P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SSOP; SOP; SSOP
Number of Pins 8
View Details
LM124-SP Quadruple Operational Amplifier - 5962-9950403VCA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,XCEPT
View Details
3 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-0051207QCA - Lingto Electronic Limited
Specs
Source Current (IS) 0.5500 milliamps
View Details