Renesas Electronics Corporation Custom Parts - Custom Parts (E - I) - EL2140CN EL2140CN

Description
Manufacturer: Elantec Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1229288-EL2140CN Length: 5 mm Operating Supply Voltage: 9 V Height: 1.5 mm Number of Pins: 8 Common Mode Rejection Ratio: 60 dB Input Bias Current: 20 A Width: 4 mm Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Min Supply Voltage: 6 V Max Operating Temperature: 85 °C Max Supply Current: 14 mA Dual Supply Voltage: 5 V Max Dual Supply Voltage: 6.3 V Power Supply Rejection Ratio (PSRR): 60 dB Input Offset Voltage (Vos): 40 mV
Request a Quote
Description
Manufacturer: Elantec Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1229288-EL2140CN Length: 5 mm Operating Supply Voltage: 9 V Height: 1.5 mm Number of Pins: 8 Common Mode Rejection Ratio: 60 dB Input Bias Current: 20 A Width: 4 mm Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Min Supply Voltage: 6 V Max Operating Temperature: 85 °C Max Supply Current: 14 mA Dual Supply Voltage: 5 V Max Dual Supply Voltage: 6.3 V Power Supply Rejection Ratio (PSRR): 60 dB Input Offset Voltage (Vos): 40 mV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (E - I) - EL2140CN - 1229288-EL2140CN - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (E - I) - EL2140CN
1229288-EL2140CN
Custom Parts - Custom Parts (E - I) - EL2140CN 1229288-EL2140CN
Manufacturer: Elantec Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1229288-EL2140CN Length: 5 mm Operating Supply Voltage: 9 V Height: 1.5 mm Number of Pins: 8 Common Mode Rejection Ratio: 60 dB Input Bias Current: 20 A Width: 4 mm Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Min Supply Voltage: 6 V Max Operating Temperature: 85 °C Max Supply Current: 14 mA Dual Supply Voltage: 5 V Max Dual Supply Voltage: 6.3 V Power Supply Rejection Ratio (PSRR): 60 dB Input Offset Voltage (Vos): 40 mV

Manufacturer: Elantec
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1229288-EL2140CN
Length: 5 mm
Operating Supply Voltage: 9 V
Height: 1.5 mm
Number of Pins: 8
Common Mode Rejection Ratio: 60 dB
Input Bias Current: 20 A
Width: 4 mm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Min Supply Voltage: 6 V
Max Operating Temperature: 85 °C
Max Supply Current: 14 mA
Dual Supply Voltage: 5 V
Max Dual Supply Voltage: 6.3 V
Power Supply Rejection Ratio (PSRR): 60 dB
Input Offset Voltage (Vos): 40 mV

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1229288-EL2140CN
Product Name Custom Parts - Custom Parts (E - I) - EL2140CN
Unlock Full Specs
to access all available technical data