Voltage Feedback Amplifier 1 Circuit 8-SOIC
Manufacturer: Intersil
Win Source Part Number: 126728-EL2126CS
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 135MHz
Amplifier Type: Voltage Feedback
Slew Rate: 150 V/μs
Current - Input Bias: 7μA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 5 V to 30 V, ±2.5 V to 15 V
Operating Supply Current: 5mA
Channel Output Current: 220mA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 97
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC Product overview: EL2126CS from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL2126CS can be used for catalog matching and distributor lookup.
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
Voltage Feedback Amplifier 1 Circuit 8-SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL2126CS-ND | 126728-EL2126CS | 687-EL2126CS | EL2126CS | EL2126CS | EL2126CS |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL2126CS | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 5 milliamps | 5 milliamps | 5 milliamps | 5 milliamps | ||
| Slew Rate | 150 V/µs | 150 V/µs | 150 V/µs | 1.50E-4 V/µs | 150 V/µs | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC | Tube | 8-SOIC (0.154, 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Supply Voltage (VS) | 5 to 30 volts | 30 volts |