Renesas Electronics Corporation Ultra-Low Noise, Low Power, Wideband Amplifier EL2125CSZ-T7

Description
The EL2125 is an ultra-low noise, wideband amplifier that runs on half the supply current of competitive parts. It is intended for use in systems such as ultrasound imaging where a very small signal needs to be amplified by a large amount without adding significant noise. Its low power dissipation enables it to be packaged in the tiny SOT-23 package, which further helps systems where many input channels create both space and power dissipation problems.brbr The EL2125 is stable for gains of 10 and greater and uses traditional voltage feedback. This allows the use of reactive elements in the feedback loop, a common requirement for many filter topologies. It operates from ±2.5V to ±15V supplies and is available in the 5 Ld SOT-23 and 8 Ld SOIC packages.brbr The EL2125 is fabricated using Elantec's proprietary complementary bipolar process, and is specified for operation from -45°C to +85°C.
Request a Quote Datasheet
Description
The EL2125 is an ultra-low noise, wideband amplifier that runs on half the supply current of competitive parts. It is intended for use in systems such as ultrasound imaging where a very small signal needs to be amplified by a large amount without adding significant noise. Its low power dissipation enables it to be packaged in the tiny SOT-23 package, which further helps systems where many input channels create both space and power dissipation problems.brbr The EL2125 is stable for gains of 10 and greater and uses traditional voltage feedback. This allows the use of reactive elements in the feedback loop, a common requirement for many filter topologies. It operates from ±2.5V to ±15V supplies and is available in the 5 Ld SOT-23 and 8 Ld SOIC packages.brbr The EL2125 is fabricated using Elantec's proprietary complementary bipolar process, and is specified for operation from -45°C to +85°C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra-Low Noise, Low Power, Wideband Amplifier - EL2125CSZ-T7 - Renesas Electronics Corporation
Milpitas, CA, USA
Ultra-Low Noise, Low Power, Wideband Amplifier
EL2125CSZ-T7
Ultra-Low Noise, Low Power, Wideband Amplifier EL2125CSZ-T7
The EL2125 is an ultra-low noise, wideband amplifier that runs on half the supply current of competitive parts. It is intended for use in systems such as ultrasound imaging where a very small signal needs to be amplified by a large amount without adding significant noise. Its low power dissipation enables it to be packaged in the tiny SOT-23 package, which further helps systems where many input channels create both space and power dissipation problems.brbr The EL2125 is stable for gains of 10 and greater and uses traditional voltage feedback. This allows the use of reactive elements in the feedback loop, a common requirement for many filter topologies. It operates from ±2.5V to ±15V supplies and is available in the 5 Ld SOT-23 and 8 Ld SOIC packages.brbr The EL2125 is fabricated using Elantec's proprietary complementary bipolar process, and is specified for operation from -45°C to +85°C.

The EL2125 is an ultra-low noise, wideband amplifier that runs on half the supply current of competitive parts. It is intended for use in systems such as ultrasound imaging where a very small signal needs to be amplified by a large amount without adding significant noise. Its low power dissipation enables it to be packaged in the tiny SOT-23 package, which further helps systems where many input channels create both space and power dissipation problems.brbr The EL2125 is stable for gains of 10 and greater and uses traditional voltage feedback. This allows the use of reactive elements in the feedback loop, a common requirement for many filter topologies. It operates from ±2.5V to ±15V supplies and is available in the 5 Ld SOT-23 and 8 Ld SOIC packages.brbr The EL2125 is fabricated using Elantec's proprietary complementary bipolar process, and is specified for operation from -45°C to +85°C.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - EL2125CSZ-T7-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
EL2125CSZ-T7-ND
Instrumentation, Op Amps, Buffer Amps EL2125CSZ-T7-ND
Voltage Feedback Amplifier 1 Circuit 8-SOIC

Voltage Feedback Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - EL2125CSZ-T7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
EL2125CSZ-T7
Instrumentation, OP Amps, Buffer Amps EL2125CSZ-T7
Voltage Feedback Amplifier 1 Circuit 8-SOIC

Voltage Feedback Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
EL2125CSZ-T7
High Speed Operational Amplifiers EL2125CSZ-T7
High Speed Operational Amplifiers EL2125CSZ LW NOISE CVR A=11

High Speed Operational Amplifiers EL2125CSZ LW NOISE CVR A=11

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - EL2125CSZ-T7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
EL2125CSZ-T7
Integrated Circuits (ICs) - Linear - Amplifiers EL2125CSZ-T7
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC

IC VOLTAGE FEEDBACK 1 CIRC 8SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL2125CSZ-T7 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
EL2125CSZ-T7
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps EL2125CSZ-T7
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC

IC VOLTAGE FEEDBACK 1 CIRC 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number EL2125CSZ-T7 EL2125CSZ-T7-ND EL2125CSZ-T7 EL2125CSZ-T7 EL2125CSZ-T7 EL2125CSZ-T7
Product Name Ultra-Low Noise, Low Power, Wideband Amplifier Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps High Speed Operational Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 10.8 milliamps 10.8 milliamps 10.8 milliamps
Slew Rate 185 V/µs 185 V/µs 1.85E-4 V/µs
Operating Temperature -45 to 85 C (-49 to 185 F) -45 to 85 C (-49 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) Surface Mount
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quad Rail-to-Rail FET Input Operational Amplifier - ALD4704ASBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 6.5 to 10 volts
Source Current (IS) 3.25 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
TLV2462AM Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier - 5962-0051206QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers