Manufacturer: Elantec
Win Source Part Number: 1171183-EL2125CS
Manufacturer Homepage: www.elantec.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC Product overview: EL2125CS from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL2125CS can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 1 Circuit 8-SOIC
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
Voltage Feedback Amplifier 1 Circuit 8-SOIC
Voltage Feedback Amplifier 1 Circuit 8-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1171183-EL2125CS | 687-EL2125CS | EL2125CS-ND | EL2125CS | EL2125CS | EL2125CS |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL2125CS | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Slew Rate | 185 V/µs | 185 V/µs | 1.85E-4 V/µs | 185 V/µs | ||
| Bandwidth | 220 MHz | 220 MHz | 220 MHz | |||
| Operating Temperature | -45 C (-49 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | ||
| Package Type | Tube | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC (0.154, 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Source Current (IS) | 10.8 milliamps | 10.8 milliamps | 10.8 milliamps |