RENESAS ELECTRONICS CORPORATION
EL1528CRE -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Renesas Electronics Corporation
Interface - Drivers, Receivers, Transceivers
EL1528CRE
Description
IC DRIVER 2/0 20HTSSOP
-
Lingto Electronic Limited
Datasheet
Description
IC DRIVER 2/0 20HTSSOP
Datasheet
Suppliers
Interface - Drivers, Receivers, Transceivers
EL1528CRE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
EL1528CRE |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Beamformers
Operating Frequency
1400 to 26500 MHz
View Details
Device Type
Transceiver
Operating Frequency
2200 MHz
Data Rate
8000 kbps
View Details
Technology
802.11a/b/g/n
Supply Voltage
Other; 1.8V ~ 4V
Package Type
6-XFDFN Exposed Pad
View Details