Renesas Electronics Corporation Dual MSOP Operational Amplifier IC EL1516AIYZ-T7

Description
IC AMP DUAL ULT LO NOISE 10-MSOP Product overview: EL1516AIYZ-T7 from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL1516AIYZ-T7 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC AMP DUAL ULT LO NOISE 10-MSOP Product overview: EL1516AIYZ-T7 from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL1516AIYZ-T7 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual MSOP Operational Amplifier IC - 687-EL1516AIYZ-T7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual MSOP Operational Amplifier IC
687-EL1516AIYZ-T7
Dual MSOP Operational Amplifier IC 687-EL1516AIYZ-T7
IC AMP DUAL ULT LO NOISE 10-MSOP Product overview: EL1516AIYZ-T7 from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL1516AIYZ-T7 can be used for catalog matching and distributor lookup.

IC AMP DUAL ULT LO NOISE 10-MSOP Product overview: EL1516AIYZ-T7 from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL1516AIYZ-T7 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL1516AIYZ-T7 - 982164-EL1516AIYZ-T7 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL1516AIYZ-T7
982164-EL1516AIYZ-T7
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL1516AIYZ-T7 982164-EL1516AIYZ-T7
Manufacturer: Intersil Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982164-EL1516AIYZ-T7 Packaging: Tape & Reel Number of Circuits: 2 Mounting: SMD (SMT) -3db Bandwidth: 350 MHz Slew Rate: 128 V/µs Number of Pins: 10 Common Mode Rejection Ratio: 90 dB Input Bias Current: 6.5 µA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: MSOP Operating Supply Current: 5.8 mA Output Current per Channel: 160 mA Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 12 V Min Supply Voltage: 5 V Max Dual Supply Voltage: 6 V Min Dual Supply Voltage: 2.5 V Voltage Gain: 80 dB Input Offset Voltage (Vos): 100 µV

Manufacturer: Intersil
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 982164-EL1516AIYZ-T7
Packaging: Tape & Reel
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 350 MHz
Slew Rate: 128 V/µs
Number of Pins: 10
Common Mode Rejection Ratio: 90 dB
Input Bias Current: 6.5 µA
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: MSOP
Operating Supply Current: 5.8 mA
Output Current per Channel: 160 mA
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 12 V
Min Supply Voltage: 5 V
Max Dual Supply Voltage: 6 V
Min Dual Supply Voltage: 2.5 V
Voltage Gain: 80 dB
Input Offset Voltage (Vos): 100 µV

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-EL1516AIYZ-T7 982164-EL1516AIYZ-T7
Product Name Dual MSOP Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL1516AIYZ-T7
Standards RoHS RoHS
Supply Voltage (VS) 5 to 12 volts
Slew Rate 128 V/µs 128 V/µs
Bandwidth 350 MHz 350 MHz
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Dual EPAD Ultra-Micropower (25µA) Op Amp Features Vos 150µV max and Ios 10pA max. - ALD2726PBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0400 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Analog - MTLM101AMD - Micross Components, Inc.
Micross Components, Inc.
View Details
Op Amps - 1898738P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; SOIC
Number of Pins 8
View Details