IC MCU 32BIT ROMLESS 176BGA Product overview: DS76191B125BGV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DS76191B125BGV can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 810306-DS76191B125BG
Packaging: Tray
Mounting Style: SMD
Core Processor: SH-2
Speed: 125MHz
Core Size: 32-Bit
Connectivity: EBI/EMI, Ethernet, FIFO, SCI, SIO
Peripherals: DMA, POR, WDT
Number of I/O: 78
Program Memory Type: ROMless
RAM Size: 16K x 8
Oscillator Type: Internal
Part Status: Obsolete (End Of Life)
Temperature Range - Operating: -20°C ~ 70°C
Manufacturer Package: 176-UFBGA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Part Number Series: DS76191
Voltage - Supply (Vcc/Vdd): 1.71V ~ 1.89V
IC MCU 32BIT ROMLESS 176BGA
IC MCU 32BIT ROMLESS 176BGA
SH-2 SuperH® SH Ethernet Microcontroller IC 32-Bit Single-Core 125MHz ROMless
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DS76191B125BGV | 810306-DS76191B125BGV | DS76191B125BGV | DS76191B125BGV | DS76191B125BGV |
| Product Name | 32-bit 32BIT Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - DS76191B125BGV | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core |
| RAM | 16 KB | 16 KB | 16 KB | 16 KB | |
| Supply Voltage | 1.71 to 1.89 volts | 1.71 to 1.89 volts | 1.89 volts | ||
| Package Type | Other; Tray | BGA; Other; 176-UFBGA | BGA; Other; 176-UFBGA | ||
| Operating Temperature | -20 C (-4 F) | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) |