SH-2 - Microcontroller IC 32-Bit Single-Core 80MHz ROMless 112-LFBGA (10x10)
IC MCU 32BIT 112LFBGA
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DS70830AD80BGV | DS70830AD80BGV |
| Product Name | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 80 MHz | |
| RAM | 16 KB |