Renesas Electronics Corporation Microcontrollers DS61651N50FPV

Description
H8SX H8® H8SX/1600 Microcontroller IC 32-Bit Single-Core 50MHz ROMless 120-LQFP (14x14)
Request a Quote Datasheet
Description
H8SX H8® H8SX/1600 Microcontroller IC 32-Bit Single-Core 50MHz ROMless 120-LQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - DS61651N50FPV-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
DS61651N50FPV-ND
Microcontrollers DS61651N50FPV-ND
H8SX H8® H8SX/1600 Microcontroller IC 32-Bit Single-Core 50MHz ROMless 120-LQFP (14x14)

H8SX H8® H8SX/1600 Microcontroller IC 32-Bit Single-Core 50MHz ROMless 120-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - DS61651N50FPV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
DS61651N50FPV
Integrated Circuits (ICs) - Embedded - Microcontrollers DS61651N50FPV
IC MCU 32BIT ROMLESS 120LQFP

IC MCU 32BIT ROMLESS 120LQFP

Supplier's Site
Embedded - Microcontrollers - DS61651N50FPV - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
DS61651N50FPV
Embedded - Microcontrollers DS61651N50FPV
IC MCU 32BIT ROMLESS 120LQFP

IC MCU 32BIT ROMLESS 120LQFP

Supplier's Site Datasheet
Microcontrollers - DS61651N50FPV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DS61651N50FPV
Microcontrollers DS61651N50FPV
H8SX H8® H8SX/1600 Microcontroller IC 32-Bit Single-Core 50MHz ROMless 120-LQFP (14x14)

H8SX H8® H8SX/1600 Microcontroller IC 32-Bit Single-Core 50MHz ROMless 120-LQFP (14x14)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number DS61651N50FPV-ND DS61651N50FPV DS61651N50FPV DS61651N50FPV
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 50 MHz 50 MHz 50 MHz
RAM 40 KB 40 KB 40 KB
ROM Type ROMLess ROMLess; ROMless
Supply Voltage 3 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

1GHZ Embedded Microcontroller MCU - 879-CC1111F16RSPR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 2.05 KB
Package Type Other; QFN
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details