H8SX H8® H8SX/1600 Microcontroller IC 32-Bit Single-Core 50MHz ROMless 120-LQFP (14x14)
IC MCU 32BIT ROMLESS 120LQFP
IC MCU 32BIT ROMLESS 120LQFP
H8SX H8® H8SX/1600 Microcontroller IC 32-Bit Single-Core 50MHz ROMless 120-LQFP (14x14)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DS61650CW50FPV-ND | DS61650CW50FPV | DS61650CW50FPV | DS61650CW50FPV |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | |
| RAM | 24 KB | 24 KB | 24 KB | |
| ROM Type | ROMLess | ROMLess; ROMless | ||
| Supply Voltage | 3 to 3.6 volts | 3.6 volts |