H8SX H8® H8SX/1600 Microcontroller IC 32-Bit Single-Core 50MHz ROMless 120-LQFP (14x14)
IC MCU 32BIT ROMLESS 120LQFP Product overview: DS61650CN50FPV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DS61650CN50FPV can be used for catalog matching and distributor lookup.
IC MCU 32BIT ROMLESS 120LQFP
H8SX H8® H8SX/1600 Microcontroller IC 32-Bit Single-Core 50MHz ROMless 120-LQFP (14x14)
IC MCU 32BIT ROMLESS 120LQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DS61650CN50FPV-ND | 685-DS61650CN50FPV | DS61650CN50FPV | DS61650CN50FPV | DS61650CN50FPV |
| Product Name | Microcontrollers | 32-bit 32BIT Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | ||
| RAM | 24 KB | 24 KB | 24 KB | 24 KB | |
| ROM Type | ROMLess | ROMLess; ROMless | |||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts |