The DG444 and DG445 monolithic CMOS analog switches are drop-in replacements for the popular DG211 and DG212 series devices. They include four independent single pole single throw (SPST) analog switches and TTL and CMOS compatible digital inputs.brbr These switches feature lower analog ON resistance (85?) and faster switch time (tsubON/sub 250ns) compared to the DG211 and DG212. Charge injection has been reduced, simplifying sample and hold applications.brbr The improvements in the DG444 series are made possible by using a high voltage silicon-gate process. An epitaxial layer prevents the latch-up associated with older CMOS technologies. The 44V maximum voltage range permits controlling ±20V signals when operating with ±20V power supplies.brbr The four switches are bilateral, equally matched for AC or bidirectional signals. The ON resistance variation with analog signals is quite low over a ±5V analog input range. The switches in the DG444 and DG445 are identical, differing only in the polarity of the selection logic.
4 Circuit IC Switch 1:1 85Ohm 16-SOIC
4 Circuit IC Switch 1:1 85Ohm 16-SOIC
4 Circuit IC Switch 1:1 85Ohm 16-SOIC
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 806450-DG445DYZ-T
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 4
Switch Circuit: SPST - NO
Charge Injection: -1pC
Crosstalk: -100dB at 1MHz
Voltage - Supply, Dual (V±): ±5V ~ 22V
Channel Capacitance (CS(off), CD(off)): 4pF, 4pF
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Single Supply Voltage (V+): 5V ~ 34V
Manufacturer Package: 16-SOIC
On-State Resistance (Maximum): 85Ohm
Switch Time (Ton, Toff) (Maximum): 250ns, 210ns
Current - Leakage (IS(off)) (Maximum): 500pA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Part Number Series: DG445
IC SWITCH SPST-NOX4 85OHM 16SOIC Product overview: DG445DYZ-T from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 85OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG445DYZ-T can be used for catalog matching and distributor lookup.
IC SWITCH QUAD SPST 16SOIC
4 Circuit IC Switch 1:1 85Ohm 16-SOIC
IC SWITCH QUAD SPST 16SOIC
| Renesas Electronics Corporation | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Analog Crosspoint Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | DG445DYZ-T | 20-DG445DYZ-TCT-ND | 806450-DG445DYZ-T | 747-DG445DYZ-T | DG445DYZ-T | DG445DYZ-T | DG445DYZ-T |
| Product Name | Monolithic, Quad SPST, CMOS Analog Switches | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG445DYZ-T | 85OHM Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers |
| Supply Voltage (VS) | 9 to 40 volts | 5 to 34 volts | 5 to 34 volts | 5 to 34 volts | 5 to 34 volts | ||
| Package Type | SOIC; TSSOP | SOIC; "16-SOIC | Tape & Reel (TR) | SOIC; 16-SOIC (0.154\", 3.90mm Width) | |||
| Number of Devices | 4 | ||||||
| Configuration | 1:1 | ||||||
| Normal Condition | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) |