Renesas Electronics Corporation Monolithic, Quad SPST, CMOS Analog Switches DG444DYZ

Description
The DG444 and DG445 monolithic CMOS analog switches are drop-in replacements for the popular DG211 and DG212 series devices. They include four independent single pole single throw (SPST) analog switches and TTL and CMOS compatible digital inputs.brbr These switches feature lower analog ON resistance (85?) and faster switch time (tsubON/sub 250ns) compared to the DG211 and DG212. Charge injection has been reduced, simplifying sample and hold applications.brbr The improvements in the DG444 series are made possible by using a high voltage silicon-gate process. An epitaxial layer prevents the latch-up associated with older CMOS technologies. The 44V maximum voltage range permits controlling ±20V signals when operating with ±20V power supplies.brbr The four switches are bilateral, equally matched for AC or bidirectional signals. The ON resistance variation with analog signals is quite low over a ±5V analog input range. The switches in the DG444 and DG445 are identical, differing only in the polarity of the selection logic.
Request a Quote Datasheet
Description
The DG444 and DG445 monolithic CMOS analog switches are drop-in replacements for the popular DG211 and DG212 series devices. They include four independent single pole single throw (SPST) analog switches and TTL and CMOS compatible digital inputs.brbr These switches feature lower analog ON resistance (85?) and faster switch time (tsubON/sub 250ns) compared to the DG211 and DG212. Charge injection has been reduced, simplifying sample and hold applications.brbr The improvements in the DG444 series are made possible by using a high voltage silicon-gate process. An epitaxial layer prevents the latch-up associated with older CMOS technologies. The 44V maximum voltage range permits controlling ±20V signals when operating with ±20V power supplies.brbr The four switches are bilateral, equally matched for AC or bidirectional signals. The ON resistance variation with analog signals is quite low over a ±5V analog input range. The switches in the DG444 and DG445 are identical, differing only in the polarity of the selection logic.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Monolithic, Quad SPST, CMOS Analog Switches - DG444DYZ - Renesas Electronics Corporation
Milpitas, CA, USA
Monolithic, Quad SPST, CMOS Analog Switches
DG444DYZ
Monolithic, Quad SPST, CMOS Analog Switches DG444DYZ
The DG444 and DG445 monolithic CMOS analog switches are drop-in replacements for the popular DG211 and DG212 series devices. They include four independent single pole single throw (SPST) analog switches and TTL and CMOS compatible digital inputs.brbr These switches feature lower analog ON resistance (85?) and faster switch time (tsubON/sub 250ns) compared to the DG211 and DG212. Charge injection has been reduced, simplifying sample and hold applications.brbr The improvements in the DG444 series are made possible by using a high voltage silicon-gate process. An epitaxial layer prevents the latch-up associated with older CMOS technologies. The 44V maximum voltage range permits controlling ±20V signals when operating with ±20V power supplies.brbr The four switches are bilateral, equally matched for AC or bidirectional signals. The ON resistance variation with analog signals is quite low over a ±5V analog input range. The switches in the DG444 and DG445 are identical, differing only in the polarity of the selection logic.

The DG444 and DG445 monolithic CMOS analog switches are drop-in replacements for the popular DG211 and DG212 series devices. They include four independent single pole single throw (SPST) analog switches and TTL and CMOS compatible digital inputs.brbr These switches feature lower analog ON resistance (85?) and faster switch time (tsubON/sub 250ns) compared to the DG211 and DG212. Charge injection has been reduced, simplifying sample and hold applications.brbr The improvements in the DG444 series are made possible by using a high voltage silicon-gate process. An epitaxial layer prevents the latch-up associated with older CMOS technologies. The 44V maximum voltage range permits controlling ±20V signals when operating with ±20V power supplies.brbr The four switches are bilateral, equally matched for AC or bidirectional signals. The ON resistance variation with analog signals is quite low over a ±5V analog input range. The switches in the DG444 and DG445 are identical, differing only in the polarity of the selection logic.

Supplier's Site Datasheet
Singapore, Singapore
85OHM Analog Switch and Multiplexer IC
747-DG444DYZ
85OHM Analog Switch and Multiplexer IC 747-DG444DYZ
IC SWITCH SPST-NCX4 85OHM 16SOIC Product overview: DG444DYZ from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 85OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG444DYZ can be used for catalog matching and distributor lookup.

IC SWITCH SPST-NCX4 85OHM 16SOIC Product overview: DG444DYZ from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 85OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG444DYZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG444DYZ-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG444DYZ-ND
Analog Switches, Multiplexers, Demultiplexers DG444DYZ-ND
4 Circuit IC Switch 1:1 85Ohm 16-SOIC

4 Circuit IC Switch 1:1 85Ohm 16-SOIC

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG444DYZ - 1033327-DG444DYZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG444DYZ
1033327-DG444DYZ
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG444DYZ 1033327-DG444DYZ
Manufacturer: Intersil Win Source Part Number: 1033327-DG444DYZ Packaging: Tube/Rail Number of Circuits: 4 Switch Circuit: SPST - NC Charge Injection: -1pC Crosstalk: -100dB @ 1MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 85 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 5 V to 34 V Dual Supply Voltage(V±): ±5 V to 22 V Max Switch Time (Ton,Toff): 250ns, 140ns Channel Capacitance(CS off, CD off): 4pF, 4pF Max Leakage Current (IS off): 500pA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient Application Field: Used in Audio, Power Management, Communications & Networking, Test & Measurement, Automotive

Manufacturer: Intersil
Win Source Part Number: 1033327-DG444DYZ
Packaging: Tube/Rail
Number of Circuits: 4
Switch Circuit: SPST - NC
Charge Injection: -1pC
Crosstalk: -100dB @ 1MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 85 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 5 V to 34 V
Dual Supply Voltage(V±): ±5 V to 22 V
Max Switch Time (Ton,Toff): 250ns, 140ns
Channel Capacitance(CS off, CD off): 4pF, 4pF
Max Leakage Current (IS off): 500pA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Audio, Power Management, Communications & Networking, Test & Measurement, Automotive

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG444DYZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG444DYZ
Analog Switches, Multiplexers, Demultiplexers DG444DYZ
4 Circuit IC Switch 1:1 85Ohm 16-SOIC

4 Circuit IC Switch 1:1 85Ohm 16-SOIC

Buy Now Datasheet
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG444DYZ
Interface - Analog Switches, Multiplexers, Demultiplexers DG444DYZ
IC SWITCH QUAD SPST 16SOIC

IC SWITCH QUAD SPST 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG444DYZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG444DYZ
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG444DYZ
IC SWITCH QUAD SPST 16SOIC

IC SWITCH QUAD SPST 16SOIC

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Analog Crosspoint Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number DG444DYZ 747-DG444DYZ DG444DYZ-ND 1033327-DG444DYZ DG444DYZ DG444DYZ DG444DYZ
Product Name Monolithic, Quad SPST, CMOS Analog Switches 85OHM Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG444DYZ Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Supply Voltage (VS) 9 to 40 volts 5 to 34 volts 5 to 34 volts 5 to 34 volts 5 to 34 volts
Package Type SOIC; TSSOP Tube SOIC; "16-SOIC SOIC; 16-SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width)
Number of Devices 4
Standards and Certifications RoHS RoHS
Min Operating Current 1.00E-3 mA
Unlock Full Specs
to access all available technical data