Renesas Electronics Corporation Monolithic, Quad SPST, CMOS Analog Switches DG442DYZ

Description
The DG441 and DG442 monolithic CMOS analog switches are drop-in replacements for the popular DG201A and DG202 series devices. They include four independent single pole single throw (SPST) analog switches, TTL and CMOS compatible digital inputs, and a voltage reference for logic thresholds.brbr These switches feature lower analog ON resistance (85?) and faster switch time (tsubON/sub 250ns) compared to the DG201A and DG202. Charge injection has been reduced, simplifying sample and hold applications.brbr The improvements in the DG441 series are made possible by using a high voltage silicon-gate process. An epitaxial layer prevents the latch-up associated with older CMOS technologies. The 44V maximum voltage range permits controlling 40VP-P signals. Power supplies may be single ended from +5V to +34V, symmetrical supplies from ±5V to ±22V or asymmetrical supplies limited to a maximum differential voltage of 44V with a V+ max of 34V or a V- max of -25V.brbr The four switches are bilateral, equally matched for AC or bidirectional signals. The ON resistance variation with analog signals is quite low over a ±5V analog input range. The switches in the DG441 and DG442 are identical, differing only in the polarity of the selection logic.
Request a Quote Datasheet
Description
The DG441 and DG442 monolithic CMOS analog switches are drop-in replacements for the popular DG201A and DG202 series devices. They include four independent single pole single throw (SPST) analog switches, TTL and CMOS compatible digital inputs, and a voltage reference for logic thresholds.brbr These switches feature lower analog ON resistance (85?) and faster switch time (tsubON/sub 250ns) compared to the DG201A and DG202. Charge injection has been reduced, simplifying sample and hold applications.brbr The improvements in the DG441 series are made possible by using a high voltage silicon-gate process. An epitaxial layer prevents the latch-up associated with older CMOS technologies. The 44V maximum voltage range permits controlling 40VP-P signals. Power supplies may be single ended from +5V to +34V, symmetrical supplies from ±5V to ±22V or asymmetrical supplies limited to a maximum differential voltage of 44V with a V+ max of 34V or a V- max of -25V.brbr The four switches are bilateral, equally matched for AC or bidirectional signals. The ON resistance variation with analog signals is quite low over a ±5V analog input range. The switches in the DG441 and DG442 are identical, differing only in the polarity of the selection logic.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Monolithic, Quad SPST, CMOS Analog Switches - DG442DYZ - Renesas Electronics Corporation
Milpitas, CA, USA
Monolithic, Quad SPST, CMOS Analog Switches
DG442DYZ
Monolithic, Quad SPST, CMOS Analog Switches DG442DYZ
The DG441 and DG442 monolithic CMOS analog switches are drop-in replacements for the popular DG201A and DG202 series devices. They include four independent single pole single throw (SPST) analog switches, TTL and CMOS compatible digital inputs, and a voltage reference for logic thresholds.brbr These switches feature lower analog ON resistance (85?) and faster switch time (tsubON/sub 250ns) compared to the DG201A and DG202. Charge injection has been reduced, simplifying sample and hold applications.brbr The improvements in the DG441 series are made possible by using a high voltage silicon-gate process. An epitaxial layer prevents the latch-up associated with older CMOS technologies. The 44V maximum voltage range permits controlling 40VP-P signals. Power supplies may be single ended from +5V to +34V, symmetrical supplies from ±5V to ±22V or asymmetrical supplies limited to a maximum differential voltage of 44V with a V+ max of 34V or a V- max of -25V.brbr The four switches are bilateral, equally matched for AC or bidirectional signals. The ON resistance variation with analog signals is quite low over a ±5V analog input range. The switches in the DG441 and DG442 are identical, differing only in the polarity of the selection logic.

The DG441 and DG442 monolithic CMOS analog switches are drop-in replacements for the popular DG201A and DG202 series devices. They include four independent single pole single throw (SPST) analog switches, TTL and CMOS compatible digital inputs, and a voltage reference for logic thresholds.brbr These switches feature lower analog ON resistance (85?) and faster switch time (tsubON/sub 250ns) compared to the DG201A and DG202. Charge injection has been reduced, simplifying sample and hold applications.brbr The improvements in the DG441 series are made possible by using a high voltage silicon-gate process. An epitaxial layer prevents the latch-up associated with older CMOS technologies. The 44V maximum voltage range permits controlling 40VP-P signals. Power supplies may be single ended from +5V to +34V, symmetrical supplies from ±5V to ±22V or asymmetrical supplies limited to a maximum differential voltage of 44V with a V+ max of 34V or a V- max of -25V.brbr The four switches are bilateral, equally matched for AC or bidirectional signals. The ON resistance variation with analog signals is quite low over a ±5V analog input range. The switches in the DG441 and DG442 are identical, differing only in the polarity of the selection logic.

Supplier's Site Datasheet
Singapore, Singapore
85OHM Analog Switch and Multiplexer IC
747-DG442DYZ
85OHM Analog Switch and Multiplexer IC 747-DG442DYZ
IC SWITCH SPST-NOX4 85OHM 16SOIC Product overview: DG442DYZ from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 85OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG442DYZ can be used for catalog matching and distributor lookup.

IC SWITCH SPST-NOX4 85OHM 16SOIC Product overview: DG442DYZ from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 85OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG442DYZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multiplexer & Demultiplexer ICs - 2367677 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
2367677
Multiplexer & Demultiplexer ICs 2367677
Pb-Free SWITCH 4X SPST N.O. 16NSOIC IND

Pb-Free SWITCH 4X SPST N.O. 16NSOIC IND

Supplier's Site
Multiplexer & Demultiplexer ICs - 2367677P - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
2367677P
Multiplexer & Demultiplexer ICs 2367677P
Pb-Free SWITCH 4X SPST N.O. 16NSOIC IND

Pb-Free SWITCH 4X SPST N.O. 16NSOIC IND

Supplier's Site
Multiplexer & Demultiplexer ICs - 2367676 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
2367676
Multiplexer & Demultiplexer ICs 2367676
Pb-Free SWITCH 4X SPST N.O. 16NSOIC IND

Pb-Free SWITCH 4X SPST N.O. 16NSOIC IND

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - DG442DYZ-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG442DYZ-ND
Analog Switches, Multiplexers, Demultiplexers DG442DYZ-ND
4 Circuit IC Switch 1:1 85Ohm 16-SOIC

4 Circuit IC Switch 1:1 85Ohm 16-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG442DYZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG442DYZ
Analog Switches, Multiplexers, Demultiplexers DG442DYZ
4 Circuit IC Switch 1:1 85Ohm 16-SOIC

4 Circuit IC Switch 1:1 85Ohm 16-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG442DYZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG442DYZ
Analog Switches, Multiplexers, Demultiplexers DG442DYZ
4 Circuit IC Switch 1:1 85Ohm 16-SOIC

4 Circuit IC Switch 1:1 85Ohm 16-SOIC

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG442DYZ - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG442DYZ
Interface - Analog Switches, Multiplexers, Demultiplexers DG442DYZ
IC SWITCH QUAD SPST 16SOIC

IC SWITCH QUAD SPST 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Crosspoint Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number DG442DYZ 747-DG442DYZ 2367677 DG442DYZ-ND DG442DYZ DG442DYZ
Product Name Monolithic, Quad SPST, CMOS Analog Switches 85OHM Analog Switch and Multiplexer IC Multiplexer & Demultiplexer ICs Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Supply Voltage (VS) 9 to 40 volts 5 to 34 volts 5 to 34 volts
Package Type PDIP; SOIC; TSSOP Tube SOIC; SOIC SOIC; "16-SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width)
Number of Devices 4
Standards and Certifications RoHS RoHS
Min Operating Current 0.1000 mA
Unlock Full Specs
to access all available technical data