Renesas Electronics Corporation Analog Switches, Multiplexers, Demultiplexers DG442DJZ

Description
4 Circuit IC Switch 1:1 85Ohm 16-PDIP
Request a Quote Datasheet
Description
4 Circuit IC Switch 1:1 85Ohm 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - DG442DJZ-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG442DJZ-ND
Analog Switches, Multiplexers, Demultiplexers DG442DJZ-ND
4 Circuit IC Switch 1:1 85Ohm 16-PDIP

4 Circuit IC Switch 1:1 85Ohm 16-PDIP

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG442DJZ - 127045-DG442DJZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG442DJZ
127045-DG442DJZ
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG442DJZ 127045-DG442DJZ
Manufacturer: Intersil Win Source Part Number: 127045-DG442DJZ Packaging: Tube/Rail Number of Circuits: 4 Switch Circuit: SPST - NO Charge Injection: -1pC Crosstalk: -100dB @ 1MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 85 Ohm Case / Package: 16-PDIP Single Supply Voltage (V+): 5 V to 34 V Dual Supply Voltage(V±): ±5 V to 22 V Max Switch Time (Ton,Toff): 250ns, 210ns Channel Capacitance(CS off, CD off): 4pF, 4pF Max Leakage Current (IS off): 500pA Alternative Parts (Cross-Reference): DG308ACJ-E3; DG442DJ; DG308ACJ; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 127045-DG442DJZ
Packaging: Tube/Rail
Number of Circuits: 4
Switch Circuit: SPST - NO
Charge Injection: -1pC
Crosstalk: -100dB @ 1MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 85 Ohm
Case / Package: 16-PDIP
Single Supply Voltage (V+): 5 V to 34 V
Dual Supply Voltage(V±): ±5 V to 22 V
Max Switch Time (Ton,Toff): 250ns, 210ns
Channel Capacitance(CS off, CD off): 4pF, 4pF
Max Leakage Current (IS off): 500pA
Alternative Parts (Cross-Reference): DG308ACJ-E3; DG442DJ; DG308ACJ;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Quad 28V Analog Switch and Multiplexer IC
747-DG442DJZ
Quad 28V Analog Switch and Multiplexer IC 747-DG442DJZ
Quad SPST Analog Switch IC, 50R Ron, 28V Op. V, PDIP Product overview: DG442DJZ from Intersil is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 28V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, 28V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG442DJZ can be used for catalog matching and distributor lookup.

Quad SPST Analog Switch IC, 50R Ron, 28V Op. V, PDIP Product overview: DG442DJZ from Intersil is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 28V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, 28V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG442DJZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG442DJZ - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG442DJZ
Interface - Analog Switches, Multiplexers, Demultiplexers DG442DJZ
IC SWITCH QUAD SPST 16DIP

IC SWITCH QUAD SPST 16DIP

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG442DJZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG442DJZ
Analog Switches, Multiplexers, Demultiplexers DG442DJZ
Circuit IC Switch

Circuit IC Switch

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG442DJZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG442DJZ
Analog Switches, Multiplexers, Demultiplexers DG442DJZ
4 Circuit IC Switch 1:1 85Ohm 16-PDIP

4 Circuit IC Switch 1:1 85Ohm 16-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number DG442DJZ-ND 127045-DG442DJZ 747-DG442DJZ DG442DJZ DG442DJZ DG442DJZ
Product Name Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG442DJZ Quad 28V Analog Switch and Multiplexer IC Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 1:1
Normal Condition Normally Open (NO) Normally Open (NO) Normally Open (NO)
Supply Voltage (VS) 5 to 34 volts 5 to 34 volts 28 volts
Ron 85 ohms 85 ohms
tON 250 ns
Unlock Full Specs
to access all available technical data