The DG441 and DG442 monolithic CMOS analog switches are drop-in replacements for the popular DG201A and DG202 series devices. They include four independent single pole single throw (SPST) analog switches, TTL and CMOS compatible digital inputs, and a voltage reference for logic thresholds.brbr These switches feature lower analog ON resistance (85?) and faster switch time (tsubON/sub 250ns) compared to the DG201A and DG202. Charge injection has been reduced, simplifying sample and hold applications.brbr The improvements in the DG441 series are made possible by using a high voltage silicon-gate process. An epitaxial layer prevents the latch-up associated with older CMOS technologies. The 44V maximum voltage range permits controlling 40VP-P signals. Power supplies may be single ended from +5V to +34V, symmetrical supplies from ±5V to ±22V or asymmetrical supplies limited to a maximum differential voltage of 44V with a V+ max of 34V or a V- max of -25V.brbr The four switches are bilateral, equally matched for AC or bidirectional signals. The ON resistance variation with analog signals is quite low over a ±5V analog input range. The switches in the DG441 and DG442 are identical, differing only in the polarity of the selection logic.
Manufacturer: Intersil
Win Source Part Number: 134208-DG441DYZ-T
Packaging: Reel - TR
Number of Circuits: 4
Switch Circuit: SPST - NC
Charge Injection: -1pC
Crosstalk: -100dB @ 1MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 85 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 5 V to 34 V
Dual Supply Voltage(V±): ±5 V to 22 V
Max Switch Time (Ton,Toff): 250ns, 120ns
Channel Capacitance(CS off, CD off): 4pF, 4pF
Max Leakage Current (IS off): 500pA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
IC SWITCH SPST-NCX4 85OHM 16SOIC Product overview: DG441DYZ-T from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 85OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG441DYZ-T can be used for catalog matching and distributor lookup.
4 Circuit IC Switch 1:1 85Ohm 16-SOIC
4 Circuit IC Switch 1:1 85Ohm 16-SOIC
4 Circuit IC Switch 1:1 85Ohm 16-SOIC
IC SWITCH QUAD SPST 16SOIC
4 Circuit IC Switch 1:1 85Ohm 16-SOIC
IC SWITCH QUAD SPST 16SOIC
| Renesas Electronics Corporation | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Analog Crosspoint Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | DG441DYZ-T | 1969033 | 134208-DG441DYZ-T | 747-DG441DYZ-T | DG441DYZ-TCT-ND | DG441DYZ-T | DG441DYZ-T | DG441DYZ-T |
| Product Name | Monolithic, Quad SPST, CMOS Analog Switches | Multiplexer & Demultiplexer ICs | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG441DYZ-T | 85OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Supply Voltage (VS) | 9 to 40 volts | 5 to 34 volts | 5 to 34 volts | 5 to 34 volts | 5 to 34 volts | |||
| Package Type | PDIP; SOIC; TSSOP | SOIC; 16-SOIC | Tape & Reel (TR) | SOIC; "16-SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | |||
| Number of Devices | 4 | |||||||
| Configuration | Quad SPST | 1:1 | ||||||
| Number of Pins | 16 |