Renesas Electronics Corporation Monolithic Quad SPST, CMOS Analog Switches DG412DYZ

Description
The DG411 series monolithic CMOS analog switches are drop-in replacements for the popular DG211 and DG212 series devices. They include four independent single pole throw (SPST) analog switches, and TTL and CMOS compatible digital inputs.brbr These switches feature lower analog ON-resistance (35?) and faster switch time (tsubON/sub175ns) compared to the DG211 or DG212. Charge injection has been reduced, simplifying sample and hold applications.brbr The improvements in the DG411 series are made possible by using a high voltage silicon-gate process. An epitaxial layer prevents the latch-up associated with older CMOS technologies. The 44V maximum voltage range permits controlling 40VsubP-P/sub signals. Power supplies may be single-ended from +5V to 44V, or split from ±5V to ±20V.brbr The four switches are bilateral, equally matched for AC or bidirectional signals. The ON-resistance variation with analog signals is quite low over a ±15V analog input range. The switches in the DG411 and DG412 are identical, differing only in the polarity of the selection logic. Two of the switches in the DG413 (#2 and #3) use the logic of the DG211 and DG411 (i.e., a logic "0" turns the switch ON) and the other two switches use DG212 and DG412 positive logic. This permits independent control of turn-on and turn-off times for SPDT configurations, permitting "break-before-make" or "makebefore- break" operation with a minimum of external logic.
Request a Quote Datasheet
Description
The DG411 series monolithic CMOS analog switches are drop-in replacements for the popular DG211 and DG212 series devices. They include four independent single pole throw (SPST) analog switches, and TTL and CMOS compatible digital inputs.brbr These switches feature lower analog ON-resistance (35?) and faster switch time (tsubON/sub175ns) compared to the DG211 or DG212. Charge injection has been reduced, simplifying sample and hold applications.brbr The improvements in the DG411 series are made possible by using a high voltage silicon-gate process. An epitaxial layer prevents the latch-up associated with older CMOS technologies. The 44V maximum voltage range permits controlling 40VsubP-P/sub signals. Power supplies may be single-ended from +5V to 44V, or split from ±5V to ±20V.brbr The four switches are bilateral, equally matched for AC or bidirectional signals. The ON-resistance variation with analog signals is quite low over a ±15V analog input range. The switches in the DG411 and DG412 are identical, differing only in the polarity of the selection logic. Two of the switches in the DG413 (#2 and #3) use the logic of the DG211 and DG411 (i.e., a logic "0" turns the switch ON) and the other two switches use DG212 and DG412 positive logic. This permits independent control of turn-on and turn-off times for SPDT configurations, permitting "break-before-make" or "makebefore- break" operation with a minimum of external logic.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Monolithic Quad SPST, CMOS Analog Switches - DG412DYZ - Renesas Electronics Corporation
Milpitas, CA, USA
Monolithic Quad SPST, CMOS Analog Switches
DG412DYZ
Monolithic Quad SPST, CMOS Analog Switches DG412DYZ
The DG411 series monolithic CMOS analog switches are drop-in replacements for the popular DG211 and DG212 series devices. They include four independent single pole throw (SPST) analog switches, and TTL and CMOS compatible digital inputs.brbr These switches feature lower analog ON-resistance (35?) and faster switch time (tsubON/sub175ns) compared to the DG211 or DG212. Charge injection has been reduced, simplifying sample and hold applications.brbr The improvements in the DG411 series are made possible by using a high voltage silicon-gate process. An epitaxial layer prevents the latch-up associated with older CMOS technologies. The 44V maximum voltage range permits controlling 40VsubP-P/sub signals. Power supplies may be single-ended from +5V to 44V, or split from ±5V to ±20V.brbr The four switches are bilateral, equally matched for AC or bidirectional signals. The ON-resistance variation with analog signals is quite low over a ±15V analog input range. The switches in the DG411 and DG412 are identical, differing only in the polarity of the selection logic. Two of the switches in the DG413 (#2 and #3) use the logic of the DG211 and DG411 (i.e., a logic "0" turns the switch ON) and the other two switches use DG212 and DG412 positive logic. This permits independent control of turn-on and turn-off times for SPDT configurations, permitting "break-before-make" or "makebefore- break" operation with a minimum of external logic.

The DG411 series monolithic CMOS analog switches are drop-in replacements for the popular DG211 and DG212 series devices. They include four independent single pole throw (SPST) analog switches, and TTL and CMOS compatible digital inputs.brbr These switches feature lower analog ON-resistance (35?) and faster switch time (tsubON/sub175ns) compared to the DG211 or DG212. Charge injection has been reduced, simplifying sample and hold applications.brbr The improvements in the DG411 series are made possible by using a high voltage silicon-gate process. An epitaxial layer prevents the latch-up associated with older CMOS technologies. The 44V maximum voltage range permits controlling 40VsubP-P/sub signals. Power supplies may be single-ended from +5V to 44V, or split from ±5V to ±20V.brbr The four switches are bilateral, equally matched for AC or bidirectional signals. The ON-resistance variation with analog signals is quite low over a ±15V analog input range. The switches in the DG411 and DG412 are identical, differing only in the polarity of the selection logic. Two of the switches in the DG413 (#2 and #3) use the logic of the DG211 and DG411 (i.e., a logic "0" turns the switch ON) and the other two switches use DG212 and DG412 positive logic. This permits independent control of turn-on and turn-off times for SPDT configurations, permitting "break-before-make" or "makebefore- break" operation with a minimum of external logic.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG412DYZ-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG412DYZ-ND
Analog Switches, Multiplexers, Demultiplexers DG412DYZ-ND
4 Circuit IC Switch 1:1 35Ohm 16-SOIC

4 Circuit IC Switch 1:1 35Ohm 16-SOIC

Buy Now Datasheet
Multiplexer & Demultiplexer ICs - 1000667P - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
1000667P
Multiplexer & Demultiplexer ICs 1000667P
Quad SPST CMOS Analog Switch SOIC16

Quad SPST CMOS Analog Switch SOIC16

Supplier's Site
Multiplexer & Demultiplexer ICs - 1000667 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
1000667
Multiplexer & Demultiplexer ICs 1000667
Quad SPST CMOS Analog Switch SOIC16

Quad SPST CMOS Analog Switch SOIC16

Supplier's Site
Multiplexer & Demultiplexer ICs - 1462389 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
1462389
Multiplexer & Demultiplexer ICs 1462389
Quad SPST CMOS Analog Switch SOIC16

Quad SPST CMOS Analog Switch SOIC16

Supplier's Site
Singapore, Singapore
35OHM Analog Switch and Multiplexer IC
747-DG412DYZ
35OHM Analog Switch and Multiplexer IC 747-DG412DYZ
IC SWITCH SPST-NOX4 35OHM 16SOIC Product overview: DG412DYZ from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 35OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG412DYZ can be used for catalog matching and distributor lookup.

IC SWITCH SPST-NOX4 35OHM 16SOIC Product overview: DG412DYZ from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 35OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG412DYZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG412DYZ - 1033262-DG412DYZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG412DYZ
1033262-DG412DYZ
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG412DYZ 1033262-DG412DYZ
Manufacturer: Intersil Win Source Part Number: 1033262-DG412DYZ Packaging: Tube/Rail Number of Circuits: 4 Switch Circuit: SPST - NO Charge Injection: 5pC Crosstalk: -85dB @ 1MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 35 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 5 V to 44 V Dual Supply Voltage(V±): ±5 V to 20 V Max Switch Time (Ton,Toff): 175ns, 145ns Channel Capacitance(CS off, CD off): 9pF, 9pF Max Leakage Current (IS off): 100pA Alternative Parts (Cross-Reference): MAX4665CSE+T; DG412DY; DG412DY-T; DG412DYZ; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 1033262-DG412DYZ
Packaging: Tube/Rail
Number of Circuits: 4
Switch Circuit: SPST - NO
Charge Injection: 5pC
Crosstalk: -85dB @ 1MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 35 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 5 V to 44 V
Dual Supply Voltage(V±): ±5 V to 20 V
Max Switch Time (Ton,Toff): 175ns, 145ns
Channel Capacitance(CS off, CD off): 9pF, 9pF
Max Leakage Current (IS off): 100pA
Alternative Parts (Cross-Reference): MAX4665CSE+T; DG412DY; DG412DY-T; DG412DYZ;
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG412DYZ - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG412DYZ
Interface - Analog Switches, Multiplexers, Demultiplexers DG412DYZ
IC SWITCH QUAD SPST 16SOIC

IC SWITCH QUAD SPST 16SOIC

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG412DYZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG412DYZ
Analog Switches, Multiplexers, Demultiplexers DG412DYZ
4 Circuit IC Switch 1:1 35Ohm 16-SOIC

4 Circuit IC Switch 1:1 35Ohm 16-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG412DYZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG412DYZ
Analog Switches, Multiplexers, Demultiplexers DG412DYZ
4 Circuit IC Switch 1:1 35Ohm 16-SOIC

4 Circuit IC Switch 1:1 35Ohm 16-SOIC

Buy Now Datasheet
RENESAS - DG412DYZ - IC SWITCH, ANALOG, CMOS, QUAD, SPST - 391-DG412DYZ - Utmel Electronic Limited
Hong Kong, China
RENESAS - DG412DYZ - IC SWITCH, ANALOG, CMOS, QUAD, SPST
391-DG412DYZ
RENESAS - DG412DYZ - IC SWITCH, ANALOG, CMOS, QUAD, SPST 391-DG412DYZ
RENESAS - DG412DYZ - IC SWITCH, ANALOG, CMOS, QUAD, SPST

RENESAS - DG412DYZ - IC SWITCH, ANALOG, CMOS, QUAD, SPST

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category IC Analog Crosspoint Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Switches
Product Number DG412DYZ DG412DYZ-ND 1000667P 1000667 747-DG412DYZ 1033262-DG412DYZ DG412DYZ DG412DYZ 391-DG412DYZ
Product Name Monolithic Quad SPST, CMOS Analog Switches Analog Switches, Multiplexers, Demultiplexers Multiplexer & Demultiplexer ICs Multiplexer & Demultiplexer ICs 35OHM Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG412DYZ Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers RENESAS - DG412DYZ - IC SWITCH, ANALOG, CMOS, QUAD, SPST
Supply Voltage (VS) 9 to 40 volts 5 to 44 volts 5 to 44 volts 5 to 44 volts 15 volts
Package Type PDIP; SOIC; TSSOP SOIC; "16-SOIC SOIC; Soic Tube SOIC; 16-SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width) SOIC; SOIC
Number of Devices 4
Configuration 1:1 Quad SPST Quad SPST
Normal Condition Normally Open (NO) Normally Open (NO) Normally Open (NO)
Unlock Full Specs
to access all available technical data