Renesas Electronics Corporation Analog Switches, Multiplexers, Demultiplexers DG411DY

Description
4 Circuit IC Switch 1:1 35Ohm 16-SOIC
Request a Quote Datasheet
Description
4 Circuit IC Switch 1:1 35Ohm 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - DG411DY-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG411DY-ND
Analog Switches, Multiplexers, Demultiplexers DG411DY-ND
4 Circuit IC Switch 1:1 35Ohm 16-SOIC

4 Circuit IC Switch 1:1 35Ohm 16-SOIC

Buy Now Datasheet
Singapore, Singapore
35OHM Analog Switch and Multiplexer IC
747-DG411DY
35OHM Analog Switch and Multiplexer IC 747-DG411DY
IC SWITCH SPST-NCX4 35OHM 16SOIC Product overview: DG411DY from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 35OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG411DY can be used for catalog matching and distributor lookup.

IC SWITCH SPST-NCX4 35OHM 16SOIC Product overview: DG411DY from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 35OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG411DY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG411DY - 813118-DG411DY - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG411DY
813118-DG411DY
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG411DY 813118-DG411DY
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 813118-DG411DY Packaging: Tube Mounting Style: SMD Number of Circuits: 4 Switch Circuit: SPST - NC Charge Injection: 5pC Crosstalk: -85dB at 1MHz Voltage - Supply, Dual (V±): ±5V ~ 20V Channel Capacitance (CS(off), CD(off)): 9pF, 9pF Part Status: Obsolete (End Of Life) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Single Supply Voltage (V+): 5V ~ 44V Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 35Ohm Switch Time (Ton, Toff) (Maximum): 175ns, 145ns Current - Leakage (IS(off)) (Maximum): 100pA Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Part Number Series: DG411

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 813118-DG411DY
Packaging: Tube
Mounting Style: SMD
Number of Circuits: 4
Switch Circuit: SPST - NC
Charge Injection: 5pC
Crosstalk: -85dB at 1MHz
Voltage - Supply, Dual (V±): ±5V ~ 20V
Channel Capacitance (CS(off), CD(off)): 9pF, 9pF
Part Status: Obsolete (End Of Life)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Single Supply Voltage (V+): 5V ~ 44V
Manufacturer Package: 16-SOIC
On-State Resistance (Maximum): 35Ohm
Switch Time (Ton, Toff) (Maximum): 175ns, 145ns
Current - Leakage (IS(off)) (Maximum): 100pA
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 48
MSL Level: 1 (Unlimited)
Part Number Series: DG411

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG411DY - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG411DY
Interface - Analog Switches, Multiplexers, Demultiplexers DG411DY
IC SWITCH QUAD SPST 16SOIC

IC SWITCH QUAD SPST 16SOIC

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG411DY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG411DY
Analog Switches, Multiplexers, Demultiplexers DG411DY
4 Circuit IC Switch 1:1 35Ohm 16-SOIC

4 Circuit IC Switch 1:1 35Ohm 16-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG411DY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG411DY
Analog Switches, Multiplexers, Demultiplexers DG411DY
4 Circuit IC Switch 1:1 35Ohm 16-SOIC

4 Circuit IC Switch 1:1 35Ohm 16-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number DG411DY-ND 747-DG411DY 813118-DG411DY DG411DY DG411DY
Product Name Analog Switches, Multiplexers, Demultiplexers 35OHM Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG411DY Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 1:1
Normal Condition Normally Closed (NC) Normally Closed (NC) Normally Closed (NC)
Supply Voltage (VS) 5 to 44 volts 5 to 44 volts
Ron 35 ohms 35 ohms
tON 175 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74AC251SC - Lingto Electronic Limited
Specs
Configuration 1 x 8:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Analog Switches, Multiplexers, Demultiplexers - 74HCT4053PW,112-ND - DigiKey
Specs
Configuration 2x1
Supply Voltage (VS) 1 to 5.5 volts
Ron 120 ohms
View Details
5 suppliers