The DG408 Single 8-Channel, and DG409 Differential 4-Channel monolithic CMOS analog multiplexers are drop-in replacements for the popular DG508A and DG509A series devices. They each include an array of eight analog switches, a TTL/CMOS compatible digital decode circuit for channel selection, a voltage reference for logic thresholds and an ENABLE input for device selection when several multiplexers are present.brbr The DG408 and DG409 feature lower signal ON resistance (100?) and faster switch transition time (tsubTRANS/sub 250ns) compared to the DG508A or DG509A. Charge injection has been reduced, simplifying sample and hold applications. The improvements in the DG408 series are made possible by using a high-voltage silicon-gate process. An epitaxial layer prevents the latch-up associated with older CMOS technologies. Power supplies may be single-ended from +5V to +34V, or split from ±5V to ±20V.brbr The analog switches are bilateral, equally matched for AC or bidirectional signals. The ON resistance variation with analog signals is quite low over a ±5V analog input range.
Manufacturer: Intersil
Win Source Part Number: 014253-DG409DYZ
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SP4T
Charge Injection: 20pC
Channel-to-Channel Matching (ΔRon): 15 Ohm (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 100 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 5 V to 34 V
Dual Supply Voltage(V±): ±5 V to 20 V
Max Switch Time (Ton,Toff): 150ns, 150ns
Channel Capacitance(CS off, CD off): 3pF, 14pF
Max Leakage Current (IS off): 500pA
Alternative Parts (Cross-Reference): MAX339ESE+T; HI9P0509-5Z; HI9P0509-5Z96; DG409DYZ;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
IC SWITCH SP4T X 2 100OHM 16SOIC Product overview: DG409DYZ from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 100OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG409DYZ can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 4:1 100Ohm 16-SOIC
2 Circuit IC Switch 4:1 100Ohm 16-SOIC
4CH ANALOG MUX, SMD, SOIC16, 409; Multiplexer Configuration:4:1; No. of Circuits:2Circuits; On State Resistance Max:40ohm; Supply Voltage Range:± 15V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes
ANALOG MULTIPLEXER, DUAL, 4 X 1, SOIC-16; Multiplexer Configuration:4:1; No. of Circuits:2Circuits; On State Resistance Max:40ohm; Supply Voltage Range:± 15V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes
IC MULTIPLEXER DUAL 4X1 16SOIC
| Renesas Electronics Corporation | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Analog Crosspoint Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | DG409DYZ | 014253-DG409DYZ | 747-DG409DYZ | 1969026 | DG409DYZ-ND | DG409DYZ | 24M1321 | DG409DYZ |
| Product Name | Single 8-Channel/Differential 4-Channel, CMOS Analog Multiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG409DYZ | 100OHM Analog Switch and Multiplexer IC | Multiplexer & Demultiplexer ICs | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | 4Ch Analog Mux, Smd, Soic16, 409; Multiplexer Configuration Renesas | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Supply Voltage (VS) | 7.5 to 40 volts | 5 to 34 volts | 9 volts | 5 to 34 volts | 15 volts | |||
| Package Type | PDIP; SOIC; TSSOP | SOIC; 16-SOIC | Tube | SOIC; "16-SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | |||
| Number of Devices | 8 | 2 | ||||||
| Configuration | 4x1 | 2 x 4:1 | 4x1 | |||||
| Features | Single-Supply |