The DG408 Single 8-Channel, and DG409 Differential 4-Channel monolithic CMOS analog multiplexers are drop-in replacements for the popular DG508A and DG509A series devices. They each include an array of eight analog switches, a TTL/CMOS compatible digital decode circuit for channel selection, a voltage reference for logic thresholds and an ENABLE input for device selection when several multiplexers are present.brbr The DG408 and DG409 feature lower signal ON resistance (100?) and faster switch transition time (tsubTRANS/sub 250ns) compared to the DG508A or DG509A. Charge injection has been reduced, simplifying sample and hold applications. The improvements in the DG408 series are made possible by using a high-voltage silicon-gate process. An epitaxial layer prevents the latch-up associated with older CMOS technologies. Power supplies may be single-ended from +5V to +34V, or split from ±5V to ±20V.brbr The analog switches are bilateral, equally matched for AC or bidirectional signals. The ON resistance variation with analog signals is quite low over a ±5V analog input range.
2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 803276-DG409DVZ-T
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 2
Switch Circuit: SP4T
Charge Injection: 20pC
Channel-to-Channel Matching (ΔRon): 15Ohm (Maximum)
Voltage - Supply, Dual (V±): ±5V ~ 20V
Channel Capacitance (CS(off), CD(off)): 3pF, 14pF
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Single Supply Voltage (V+): 5V ~ 34V
Manufacturer Package: 16-TSSOP
On-State Resistance (Maximum): 100Ohm
Switch Time (Ton, Toff) (Maximum): 150ns, 150ns
Current - Leakage (IS(off)) (Maximum): 500pA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: DG409
IC SWITCH SP4TX2 100OHM 16TSSOP Product overview: DG409DVZ-T from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 100OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG409DVZ-T can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
IC MULTIPLEXER DUAL 4X1 16TSSOP
| Renesas Electronics Corporation | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Crosspoint Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | DG409DVZ-T | 20-DG409DVZ-TCT-ND | 803276-DG409DVZ-T | 747-DG409DVZ-T | DG409DVZ-T | DG409DVZ-T |
| Product Name | Single 8-Channel/Differential 4-Channel, CMOS Analog Multiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG409DVZ-T | 100OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Supply Voltage (VS) | 7.5 to 40 volts | 5 to 34 volts | 5 to 34 volts | 9 volts | ||
| Package Type | PDIP; SOIC; TSSOP | TSSOP; "16-TSSOP | Tape & Reel (TR) | SSOP; SOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | ||
| Number of Devices | 8 | |||||
| Configuration | 4x1 | 4x1 | ||||
| Ron | 100 ohms | 15 ohms | 100 ohms | 15 ohms |