2 Circuit IC Switch 4:1 100Ohm 16-PDIP
IC MULTIPLEXER DUAL 4X1 16DIP Product overview: DG409DJ from Intersil is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG409DJ can be used for catalog matching and distributor lookup.
Manufacturer: Intersil Corporation
Win Source Part Number: 1167497-DG409DJ
Manufacturer Homepage: www.intersil.com/cda
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Avionics, Sensing & Instrumentation, Medical, Power Management
IC MULTIPLEXER DUAL 4X1 16DIP
2 Circuit IC Switch 4:1 100Ohm 16-PDIP
2 Circuit IC Switch 4:1 100Ohm 16-PDIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | DG409DJ-ND | 747-DG409DJ | 1167497-DG409DJ | DG409DJ | DG409DJ |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Dual Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG409DJ | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 4x1 | 4x1 | |||
| Supply Voltage (VS) | 5 to 34 volts | ||||
| Ron | 100 ohms | 15 ohms | 100 ohms | ||
| tON | 150 ns | ||||
| tOFF | 150 ns |