Manufacturer: Intersil
Win Source Part Number: 040060-DG408DYZ
Packaging: Reel - TR
Number of Circuits: 1
Charge Injection: 20pC
Channel-to-Channel Matching (ΔRon): 15 Ohm (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 100 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 5 V to 34 V
Dual Supply Voltage(V±): ±5 V to 20 V
Max Switch Time (Ton,Toff): 150ns, 150ns
Channel Capacitance(CS off, CD off): 3pF, 26pF
Max Leakage Current (IS off): 500pA
Alternative Parts (Cross-Reference): MAX308CSE+T; DG408DYZ-T; DG408DY;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Application Field: Used in Audio, Test & Measurement, Communications & Networking
Analog Multiplexer Single 8 Ch 16-SOIC
Analog Multiplexer Single 8 Ch 16-SOIC
1 Circuit IC Switch 8:1 100Ohm 16-SOIC
IC MUX 8:1 100OHM 16SOIC Product overview: DG408DYZ from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 100OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG408DYZ can be used for catalog matching and distributor lookup.
Analogue Multiplexer / Demultiplexer, 8:1, 1, 40 ohm, 15V, SOIC, 16 RoHS Compliant: Yes
ANALOG MULTIPLEXER, 8 X 1, SOIC-16; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:40ohm; Supply Voltage Range:± 15V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes
IC MULTIPLEXER 8X1 16SOIC
1 Circuit IC Switch 8:1 100Ohm 16-SOIC
CMOS Analog Multiplexers, Single 8-Ch, -40 to 85 C, SOIC28, Pb-Free
| Win Source Electronics | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 040060-DG408DYZ | 9215576 | DG408DYZ-ND | 747-DG408DYZ | 20M4324 | 11J8340 | DG408DYZ | DG408DYZ | 70206622 |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG408DYZ | Multiplexer & Demultiplexer ICs | Analog Switches, Multiplexers, Demultiplexers | 100OHM Analog Switch and Multiplexer IC | Analogue Multiplexer / Demultiplexer, 8 Renesas | Analog Multiplexer, 8 X 1, Soic-16; Multiplexer Configuration Renesas | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | CMOS Analog Multiplexers, Single 8-Ch, -40 to 85 C, SOIC28, Pb-Free |
| Configuration | 8x1 | 8x1; Single 8:1 | 8x1 | 8x1 | |||||
| Features | Single-Supply | ||||||||
| Supply Voltage (VS) | 5 to 34 volts | 5 to 34 volts | 9 volts | 15 volts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||||
| Package Type | SOIC; 16-SOIC | SOIC; Soic | SOIC; "16-SOIC | Tube | SOIC; 16-SOIC (0.154\", 3.90mm Width) |