Renesas Electronics Corporation Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG408DY DG408DY

Description
Manufacturer: Intersil Corporation Win Source Part Number: 1167489-DG408DY Manufacturer Homepage: www.intersil.com/cda /home Alternative Parts (Cross-Reference): MAX338ESE+; HI9P0508-9; HI9P0508-9Z; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Avionics, Sensing & Instrumentation, Medical, Power Management
Request a Quote Datasheet
Description
Manufacturer: Intersil Corporation Win Source Part Number: 1167489-DG408DY Manufacturer Homepage: www.intersil.com/cda /home Alternative Parts (Cross-Reference): MAX338ESE+; HI9P0508-9; HI9P0508-9Z; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Avionics, Sensing & Instrumentation, Medical, Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG408DY - 1167489-DG408DY - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG408DY
1167489-DG408DY
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG408DY 1167489-DG408DY
Manufacturer: Intersil Corporation Win Source Part Number: 1167489-DG408DY Manufacturer Homepage: www.intersil.com/cda /home Alternative Parts (Cross-Reference): MAX338ESE+; HI9P0508-9; HI9P0508-9Z; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Avionics, Sensing & Instrumentation, Medical, Power Management

Manufacturer: Intersil Corporation
Win Source Part Number: 1167489-DG408DY
Manufacturer Homepage: www.intersil.com/cda/home
Alternative Parts (Cross-Reference): MAX338ESE+; HI9P0508-9; HI9P0508-9Z;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Avionics, Sensing & Instrumentation, Medical, Power Management

Buy Now
Analog Switches, Multiplexers, Demultiplexers - DG408DY-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG408DY-ND
Analog Switches, Multiplexers, Demultiplexers DG408DY-ND
1 Circuit IC Switch 8:1 100Ohm 16-SOIC

1 Circuit IC Switch 8:1 100Ohm 16-SOIC

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG408DY - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG408DY
Interface - Analog Switches, Multiplexers, Demultiplexers DG408DY
IC MULTIPLEXER 8X1 16SOIC

IC MULTIPLEXER 8X1 16SOIC

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG408DY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG408DY
Analog Switches, Multiplexers, Demultiplexers DG408DY
1 Circuit IC Switch 8:1 100Ohm 16-SOIC

1 Circuit IC Switch 8:1 100Ohm 16-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG408DY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG408DY
Analog Switches, Multiplexers, Demultiplexers DG408DY
1 Circuit IC Switch 8:1 100Ohm 16-SOIC

1 Circuit IC Switch 8:1 100Ohm 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 1167489-DG408DY DG408DY-ND DG408DY DG408DY
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG408DY Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Applications Medical
Configuration 8x1
Supply Voltage (VS) 5 to 34 volts
Ron 100 ohms 15 ohms 100 ohms
tON 150 ns
Unlock Full Specs
to access all available technical data

Similar Products