Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 809487-DG408DY-T
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
Charge Injection: 20pC
Channel-to-Channel Matching (ΔRon): 15Ohm (Maximum)
Voltage - Supply, Dual (V±): ±5V ~ 20V
Channel Capacitance (CS(off), CD(off)): 3pF, 26pF
Part Status: Obsolete (End Of Life)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Single Supply Voltage (V+): 5V ~ 34V
Manufacturer Package: 16-SOIC
On-State Resistance (Maximum): 100Ohm
Switch Time (Ton, Toff) (Maximum): 150ns, 150ns
Current - Leakage (IS(off)) (Maximum): 500pA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: DG408
1 Circuit IC Switch 8:1 100Ohm 16-SOIC
IC MUX 8:1 100OHM 16SOIC Product overview: DG408DY-T from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 100OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG408DY-T can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 8:1 100Ohm 16-SOIC
1 Circuit IC Switch 8:1 100Ohm 16-SOIC
IC MULTIPLEXER 8X1 16SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 809487-DG408DY-T | DG408DY-T-ND | 747-DG408DY-T | DG408DY-T | DG408DY-T |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG408DY-T | Analog Switches, Multiplexers, Demultiplexers | 100OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 8x1 | 8x1 | |||
| Features | Single-Supply | ||||
| Supply Voltage (VS) | 5 to 34 volts | 5 to 34 volts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |
| Ron | 100 ohms | 15 ohms | 100 ohms | 15 ohms |