IC MUX 8:1 100OHM 16DIP Product overview: DG408DJZ from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 100OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG408DJZ can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 014249-DG408DJZ
Packaging: Tube/Rail
Number of Circuits: 1
Charge Injection: 20pC
Channel-to-Channel Matching (ΔRon): 15 Ohm (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 100 Ohm
Case / Package: 16-PDIP
Single Supply Voltage (V+): 5 V to 34 V
Dual Supply Voltage(V±): ±5 V to 20 V
Max Switch Time (Ton,Toff): 150ns, 150ns
Channel Capacitance(CS off, CD off): 3pF, 26pF
Max Leakage Current (IS off): 500pA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
1 Circuit IC Switch 8:1 100Ohm 16-PDIP
Pb-Free MUX 8:1 16PDIP IND
Pb-Free MUX 8:1 16PDIP IND
Pb-Free MUX 8:1 16PDIP IND
CMOS Analog Multiplexers, Single 8-Ch, -40 to 85 C, PDIP16, Pb-Free
1 Circuit IC Switch 8:1 100Ohm 16-PDIP
Analogue Multiplexer / Demultiplexer, 8:1, 1, 40 ohm, 15V, DIP, 16 RoHS Compliant: Yes
IC MULTIPLEXER 8X1 16DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | Allied Electronics, Inc. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-DG408DJZ | 014249-DG408DJZ | DG408DJZ-ND | 2367668P | 70206621 | DG408DJZ | 24M1319 | DG408DJZ |
| Product Name | 100OHM Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG408DJZ | Analog Switches, Multiplexers, Demultiplexers | Multiplexer & Demultiplexer ICs | CMOS Analog Multiplexers, Single 8-Ch, -40 to 85 C, PDIP16, Pb-Free | Analog Switches, Multiplexers, Demultiplexers | Analogue Multiplexer / Demultiplexer, 8 Renesas | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 9 volts | 5 to 34 volts | 5 to 34 volts | |||||
| Ron | 15 ohms | 100 ohms | 100 ohms | 15 ohms | ||||
| Min Operating Current | 0.5000 mA | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |