Renesas Electronics Corporation Single 16-Channel/Differential 8-Channel, CMOS Analog Multiplexers DG407DYZ-T

Description
The DG406 and DG407 monolithic CMOS analog multiplexers are drop-in replacements for the popular DG506A and DG507A series devices. They each include an array of sixteen analog switches, a TTL and CMOS compatible digital decode circuit for channel selection, a voltage reference for logic thresholds, and an ENABLE input for device selection when several multiplexers are present. These multiplexers feature lower signal ON-resistance (100O) and faster transition time (tTRANS 300ns) compared to the DG506A and DG507A. Charge injection has been reduced, simplifying sample and hold applications. The improvements in the DG406 series are made possible by using a high voltage silicon-gate process. An epitaxial layer prevents the latch-up associated with older CMOS technologies. The 44V maximum voltage range permits controlling 30VP-P signals when operating with ±15V power supplies. The sixteen switches are bilateral, equally matched for AC or bidirectional signals. The ON-resistance variation with analog signals is quite low over a ±5V analog input range.
Request a Quote Datasheet
Description
The DG406 and DG407 monolithic CMOS analog multiplexers are drop-in replacements for the popular DG506A and DG507A series devices. They each include an array of sixteen analog switches, a TTL and CMOS compatible digital decode circuit for channel selection, a voltage reference for logic thresholds, and an ENABLE input for device selection when several multiplexers are present. These multiplexers feature lower signal ON-resistance (100O) and faster transition time (tTRANS 300ns) compared to the DG506A and DG507A. Charge injection has been reduced, simplifying sample and hold applications. The improvements in the DG406 series are made possible by using a high voltage silicon-gate process. An epitaxial layer prevents the latch-up associated with older CMOS technologies. The 44V maximum voltage range permits controlling 30VP-P signals when operating with ±15V power supplies. The sixteen switches are bilateral, equally matched for AC or bidirectional signals. The ON-resistance variation with analog signals is quite low over a ±5V analog input range.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single 16-Channel/Differential 8-Channel, CMOS Analog Multiplexers - DG407DYZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
Single 16-Channel/Differential 8-Channel, CMOS Analog Multiplexers
DG407DYZ-T
Single 16-Channel/Differential 8-Channel, CMOS Analog Multiplexers DG407DYZ-T
The DG406 and DG407 monolithic CMOS analog multiplexers are drop-in replacements for the popular DG506A and DG507A series devices. They each include an array of sixteen analog switches, a TTL and CMOS compatible digital decode circuit for channel selection, a voltage reference for logic thresholds, and an ENABLE input for device selection when several multiplexers are present. These multiplexers feature lower signal ON-resistance (100O) and faster transition time (tTRANS 300ns) compared to the DG506A and DG507A. Charge injection has been reduced, simplifying sample and hold applications. The improvements in the DG406 series are made possible by using a high voltage silicon-gate process. An epitaxial layer prevents the latch-up associated with older CMOS technologies. The 44V maximum voltage range permits controlling 30VP-P signals when operating with ±15V power supplies. The sixteen switches are bilateral, equally matched for AC or bidirectional signals. The ON-resistance variation with analog signals is quite low over a ±5V analog input range.

The DG406 and DG407 monolithic CMOS analog multiplexers are drop-in replacements for the popular DG506A and DG507A series devices. They each include an array of sixteen analog switches, a TTL and CMOS compatible digital decode circuit for channel selection, a voltage reference for logic thresholds, and an ENABLE input for device selection when several multiplexers are present.
These multiplexers feature lower signal ON-resistance (100O) and faster transition time (tTRANS 300ns) compared to the DG506A and DG507A. Charge injection has been reduced, simplifying sample and hold applications.
The improvements in the DG406 series are made possible by using a high voltage silicon-gate process. An epitaxial layer prevents the latch-up associated with older CMOS technologies. The 44V maximum voltage range permits controlling 30VP-P signals when operating with ±15V power supplies.
The sixteen switches are bilateral, equally matched for AC or bidirectional signals. The ON-resistance variation with analog signals is quite low over a ±5V analog input range.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 20-DG407DYZ-TCT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
20-DG407DYZ-TCT-ND
Analog Switches, Multiplexers, Demultiplexers 20-DG407DYZ-TCT-ND
2 Circuit IC Switch 8:1 100Ohm 28-SOIC

2 Circuit IC Switch 8:1 100Ohm 28-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 20-DG407DYZ-TTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
20-DG407DYZ-TTR-ND
Analog Switches, Multiplexers, Demultiplexers 20-DG407DYZ-TTR-ND
2 Circuit IC Switch 8:1 100Ohm 28-SOIC

2 Circuit IC Switch 8:1 100Ohm 28-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 20-DG407DYZ-TDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
20-DG407DYZ-TDKR-ND
Analog Switches, Multiplexers, Demultiplexers 20-DG407DYZ-TDKR-ND
2 Circuit IC Switch 8:1 100Ohm 28-SOIC

2 Circuit IC Switch 8:1 100Ohm 28-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual 100OHM Analog Switch and Multiplexer IC
747-DG407DYZ-T
Dual 100OHM Analog Switch and Multiplexer IC 747-DG407DYZ-T
IC MUX DUAL 8:1 100OHM 28SOIC Product overview: DG407DYZ-T from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 100OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG407DYZ-T can be used for catalog matching and distributor lookup.

IC MUX DUAL 8:1 100OHM 28SOIC Product overview: DG407DYZ-T from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 100OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG407DYZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG407DYZ-T - 812732-DG407DYZ-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG407DYZ-T
812732-DG407DYZ-T
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG407DYZ-T 812732-DG407DYZ-T
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 812732-DG407DYZ-T Packaging: Reel Mounting Style: SMD Number of Circuits: 2 Charge Injection: 40pC Channel-to-Channel Matching (ΔRon): 5Ohm Voltage - Supply, Dual (V±): ±5V ~ 20V Channel Capacitance (CS(off), CD(off)): 8pF, 80pF Supplier Device Package: 28-SOIC Temperature Range - Operating: -40°C ~ 85°C Single Supply Voltage (V+): 5V ~ 34V Manufacturer Package: 28-SOIC On-State Resistance (Maximum): 100Ohm Switch Time (Ton, Toff) (Maximum): 200ns, 150ns Current - Leakage (IS(off)) (Maximum): 500pA Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Part Number Series: DG407

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 812732-DG407DYZ-T
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 2
Charge Injection: 40pC
Channel-to-Channel Matching (ΔRon): 5Ohm
Voltage - Supply, Dual (V±): ±5V ~ 20V
Channel Capacitance (CS(off), CD(off)): 8pF, 80pF
Supplier Device Package: 28-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Single Supply Voltage (V+): 5V ~ 34V
Manufacturer Package: 28-SOIC
On-State Resistance (Maximum): 100Ohm
Switch Time (Ton, Toff) (Maximum): 200ns, 150ns
Current - Leakage (IS(off)) (Maximum): 500pA
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Part Number Series: DG407

Buy Now
Interface - Analog Switches, Multiplexers, Demultiplexers - DG407DYZ-T - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG407DYZ-T
Interface - Analog Switches, Multiplexers, Demultiplexers DG407DYZ-T
IC MULTIPLEXER DUAL 8X1 28SOIC

IC MULTIPLEXER DUAL 8X1 28SOIC

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG407DYZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG407DYZ-T
Analog Switches, Multiplexers, Demultiplexers DG407DYZ-T
2 Circuit IC Switch 8:1 100Ohm 28-SOIC

2 Circuit IC Switch 8:1 100Ohm 28-SOIC

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Crosspoint Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number DG407DYZ-T 20-DG407DYZ-TCT-ND 747-DG407DYZ-T 812732-DG407DYZ-T DG407DYZ-T DG407DYZ-T
Product Name Single 16-Channel/Differential 8-Channel, CMOS Analog Multiplexers Analog Switches, Multiplexers, Demultiplexers Dual 100OHM Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG407DYZ-T Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Supply Voltage (VS) 7.5 to 40 volts 5 to 34 volts 9 volts 5 to 34 volts
Package Type SOIC SOIC; "28-SOIC Tape & Reel (TR) SOIC; 28-SOIC (0.295\", 7.50mm Width)
Number of Devices 8
Configuration 8x1 8x1
Ron 100 ohms 5 ohms 5 ohms 100 ohms
Unlock Full Specs
to access all available technical data