Renesas Electronics Corporation Dual 100OHM Analog Switch and Multiplexer IC DG407DY

Description
IC MUX DUAL 8:1 100OHM 28SOIC Product overview: DG407DY from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 100OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG407DY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MUX DUAL 8:1 100OHM 28SOIC Product overview: DG407DY from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 100OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG407DY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 100OHM Analog Switch and Multiplexer IC
747-DG407DY
Dual 100OHM Analog Switch and Multiplexer IC 747-DG407DY
IC MUX DUAL 8:1 100OHM 28SOIC Product overview: DG407DY from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 100OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG407DY can be used for catalog matching and distributor lookup.

IC MUX DUAL 8:1 100OHM 28SOIC Product overview: DG407DY from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 100OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG407DY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG407DY - 1167480-DG407DY - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG407DY
1167480-DG407DY
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG407DY 1167480-DG407DY
Manufacturer: Intersil Corporation Win Source Part Number: 1167480-DG407DY Manufacturer Homepage: www.intersil.com/cda /home RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Medical, Communications & Networking, Test & Measurement

Manufacturer: Intersil Corporation
Win Source Part Number: 1167480-DG407DY
Manufacturer Homepage: www.intersil.com/cda/home
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Medical, Communications & Networking, Test & Measurement

Buy Now
Analog Switches, Multiplexers, Demultiplexers - DG407DY-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG407DY-ND
Analog Switches, Multiplexers, Demultiplexers DG407DY-ND
2 Circuit IC Switch 8:1 100Ohm 28-SOIC

2 Circuit IC Switch 8:1 100Ohm 28-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG407DY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG407DY
Analog Switches, Multiplexers, Demultiplexers DG407DY
2 Circuit IC Switch 8:1 100Ohm 28-SOIC

2 Circuit IC Switch 8:1 100Ohm 28-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG407DY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG407DY
Analog Switches, Multiplexers, Demultiplexers DG407DY
2 Circuit IC Switch 8:1 100Ohm 28-SOIC

2 Circuit IC Switch 8:1 100Ohm 28-SOIC

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG407DY - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG407DY
Interface - Analog Switches, Multiplexers, Demultiplexers DG407DY
IC MULTIPLEXER DUAL 8X1 28SOIC

IC MULTIPLEXER DUAL 8X1 28SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 747-DG407DY 1167480-DG407DY DG407DY-ND DG407DY DG407DY
Product Name Dual 100OHM Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG407DY Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Ron 5 ohms 100 ohms 100 ohms 5 ohms
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Bag SOIC; "28-SOIC SOIC; 28-SOIC (0.295\", 7.50mm Width)
Applications Medical
Configuration 8x1
Unlock Full Specs
to access all available technical data

Similar Products

Band 1/3/7 Multiplexer - QM26001 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 19 Pin Leadless SMT
View Details
CD4067B CMOS Single 16-Channel Analog Multiplexer/Demultiplexer - CD4067BM96 - Texas Instruments
Specs
Configuration 1 X 1:16 MUX
Applications Catalog
Standards and Certifications RoHS
View Details
7 suppliers
Dual 1-of-4 FET multiplexer/demultiplexer with charge pump - 74CB3Q3253PWJ - Nexperia B.V.
Specs
Applications Communications
Features On-Chip ESD Protection
Standards and Certifications RoHS
View Details
3 suppliers