Manufacturer: Intersil Corporation
Win Source Part Number: 1167477-DG407DJ
Manufacturer Homepage: www.intersil.com/cda
RoHS State: Request Verification
Alternative Parts (Cross-Reference): DG407CJ; ADG407BN; DG407DJ; DG407BDJ;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Avionics, Sensing & Instrumentation, Medical, Power Management
2 Circuit IC Switch 8:1 100Ohm 28-PDIP
IC MULTIPLEXER DUAL 8X1 28DIP
2 Circuit IC Switch 8:1 100Ohm 28-PDIP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 1167477-DG407DJ | DG407DJIS-ND | DG407DJ | DG407DJ |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG407DJ | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Applications | Medical | |||
| Configuration | 8x1 | |||
| Supply Voltage (VS) | 5 to 34 volts | |||
| Ron | 100 ohms | 5 ohms | 100 ohms | |
| tON | 200 ns |