The DG406 and DG407 monolithic CMOS analog multiplexers are drop-in replacements for the popular DG506A and DG507A series devices. They each include an array of sixteen analog switches, a TTL and CMOS compatible digital decode circuit for channel selection, a voltage reference for logic thresholds, and an ENABLE input for device selection when several multiplexers are present.
These multiplexers feature lower signal ON-resistance (100O) and faster transition time (tTRANS 300ns) compared to the DG506A and DG507A. Charge injection has been reduced, simplifying sample and hold applications.
The improvements in the DG406 series are made possible by using a high voltage silicon-gate process. An epitaxial layer prevents the latch-up associated with older CMOS technologies. The 44V maximum voltage range permits controlling 30VP-P signals when operating with ±15V power supplies.
The sixteen switches are bilateral, equally matched for AC or bidirectional signals. The ON-resistance variation with analog signals is quite low over a ±5V analog input range.
1 Circuit IC Switch 16:1 100Ohm 28-SOIC
1 Circuit IC Switch 16:1 100Ohm 28-SOIC
1 Circuit IC Switch 16:1 100Ohm 28-SOIC
Manufacturer: Intersil
Win Source Part Number: 1033216-DG406DYZ-T
Packaging: Reel - TR
Number of Circuits: 1
Charge Injection: 40pC
Channel-to-Channel Matching (ΔRon): 5 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 100 Ohm
Case / Package: 28-SOIC
Single Supply Voltage (V+): 5 V to 34 V
Dual Supply Voltage(V±): ±5 V to 20 V
Max Switch Time (Ton,Toff): 200ns, 150ns
Channel Capacitance(CS off, CD off): 8pF, 160pF
Max Leakage Current (IS off): 500pA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
IC MUX 16:1 100OHM 28SOIC Product overview: DG406DYZ-T from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 100OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG406DYZ-T can be used for catalog matching and distributor lookup.
IC MULTIPLEXER 16X1 28SOIC
1 Circuit IC Switch 16:1 100Ohm 28-SOIC
ANALOGUE MUX/DEMUX, 16:1, -40 TO 85DEG C; Multiplexer Configuration:16:1; No. of Circuits:1Circuits; On State Resistance Max:120ohm; Supply Voltage Range:5V to 34V, ± 5V to ± 20V; Analogue Multiplexer Case:SOIC; No. of Pins:28Pins RoHS Compliant: Yes
| Renesas Electronics Corporation | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Analog Crosspoint Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | DG406DYZ-T | DG406DYZ-TCT-ND | 1033216-DG406DYZ-T | 747-DG406DYZ-T | 1969018 | DG406DYZ-T | DG406DYZ-T | 84AC6580 |
| Product Name | Single 16-Channel/Differential 8-Channel, CMOS Analog Multiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG406DYZ-T | 100OHM Analog Switch and Multiplexer IC | Multiplexer & Demultiplexer ICs | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Analogue Mux/demux, 16 Renesas |
| Supply Voltage (VS) | 7.5 to 40 volts | 5 to 34 volts | 5 to 34 volts | 9 volts | 5 to 34 volts | |||
| Package Type | SOIC | SOIC; "28-SOIC | SOIC; 28-SOIC | Tape & Reel (TR) | SOIC; 28-SOIC (0.295\", 7.50mm Width) | |||
| Number of Devices | 16 | 1 | ||||||
| Configuration | 16x1 | 16x1 | 0.67 | |||||
| Ron | 100 ohms | 5 ohms | 5 ohms | 100 ohms | 120 ohms |