The DG406DY is a monolithic CMOS analog multiplexer featuring 16 channels and designed as a drop-in replacement for the DG506A series. It operates with a maximum ON-resistance of 100Ω and offers fast transition times of less than 300ns, making it suitable for applications requiring quick signal switching. The device supports a wide voltage range of up to 44V, allowing it to handle signals of up to 30VP-P when powered with ±15V supplies. This multiplexer is characterized by low power consumption of less than 1.2mW and reduced charge injection, which is beneficial for sample and hold applications. The DG406DY is compatible with both TTL and CMOS logic levels and can operate with single or split supply configurations. It is available in a 28-lead SOIC package and is RoHS compliant, making it suitable for various applications including data acquisition, medical instrumentation, and communication systems.
1 Circuit IC Switch 16:1 100Ohm 28-SOIC
IC MUX 16:1 100OHM 28SOIC Product overview: DG406DY from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 100OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG406DY can be used for catalog matching and distributor lookup.
Manufacturer: Intersil Corporation
Win Source Part Number: 1167471-DG406DY
Manufacturer Homepage: www.intersil.com/cda
Alternative Parts (Cross-Reference): DG406DW; DG406DY-T; DG406DY; DG406DY-TS5001;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
1 Circuit IC Switch 16:1 100Ohm 28-SOIC
1 Circuit IC Switch 16:1 100Ohm 28-SOIC
IC MULTIPLEXER 16X1 28SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | DG406DY-ND | 747-DG406DY | 1167471-DG406DY | DG406DY | DG406DY |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | 100OHM Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG406DY | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 16x1 | ||||
| Supply Voltage (VS) | 5 to 34 volts | ||||
| Ron | 100 ohms | 5 ohms | 100 ohms | 5 ohms | |
| tON | 200 ns |