Renesas Electronics Corporation Analog Switches, Multiplexers, Demultiplexers DG406DJZ

Description
1 Circuit IC Switch 16:1 100Ohm 28-PDIP
Request a Quote Datasheet
Description
1 Circuit IC Switch 16:1 100Ohm 28-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - DG406DJZ-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG406DJZ-ND
Analog Switches, Multiplexers, Demultiplexers DG406DJZ-ND
1 Circuit IC Switch 16:1 100Ohm 28-PDIP

1 Circuit IC Switch 16:1 100Ohm 28-PDIP

Buy Now Datasheet
Singapore, Singapore
100OHM Analog Switch and Multiplexer IC
747-DG406DJZ
100OHM Analog Switch and Multiplexer IC 747-DG406DJZ
IC MUX 16:1 100OHM 28DIP Product overview: DG406DJZ from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 100OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG406DJZ can be used for catalog matching and distributor lookup.

IC MUX 16:1 100OHM 28DIP Product overview: DG406DJZ from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 100OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG406DJZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG406DJZ - 014245-DG406DJZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG406DJZ
014245-DG406DJZ
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG406DJZ 014245-DG406DJZ
Manufacturer: Intersil Win Source Part Number: 014245-DG406DJZ Packaging: Tube/Rail Number of Circuits: 1 Charge Injection: 40pC Channel-to-Channel Matching (ΔRon): 5 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 100 Ohm Case / Package: 28-PDIP Single Supply Voltage (V+): 5 V to 34 V Dual Supply Voltage(V±): ±5 V to 20 V Max Switch Time (Ton,Toff): 200ns, 150ns Channel Capacitance(CS off, CD off): 8pF, 160pF Max Leakage Current (IS off): 500pA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 014245-DG406DJZ
Packaging: Tube/Rail
Number of Circuits: 1
Charge Injection: 40pC
Channel-to-Channel Matching (ΔRon): 5 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 100 Ohm
Case / Package: 28-PDIP
Single Supply Voltage (V+): 5 V to 34 V
Dual Supply Voltage(V±): ±5 V to 20 V
Max Switch Time (Ton,Toff): 200ns, 150ns
Channel Capacitance(CS off, CD off): 8pF, 160pF
Max Leakage Current (IS off): 500pA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG406DJZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG406DJZ
Analog Switches, Multiplexers, Demultiplexers DG406DJZ
1 Circuit IC Switch 16:1 100Ohm 28-PDIP

1 Circuit IC Switch 16:1 100Ohm 28-PDIP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG406DJZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG406DJZ
Analog Switches, Multiplexers, Demultiplexers DG406DJZ
1 Circuit IC Switch 16:1 100Ohm 28-PDIP

1 Circuit IC Switch 16:1 100Ohm 28-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number DG406DJZ-ND 747-DG406DJZ 014245-DG406DJZ DG406DJZ
Product Name Analog Switches, Multiplexers, Demultiplexers 100OHM Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG406DJZ Analog Switches, Multiplexers, Demultiplexers
Configuration 16x1 16x1
Supply Voltage (VS) 5 to 34 volts 5 to 34 volts
Ron 100 ohms 5 ohms 100 ohms
tON 200 ns
tOFF 150 ns
Unlock Full Specs
to access all available technical data