Manufacturer: Intersil Corporation
Win Source Part Number: 1167466-DG406DJ
Manufacturer Homepage: www.intersil.com/cda
Alternative Parts (Cross-Reference): ADG426BNZ; DG526CJ; DG526CJ; DG406DJ;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Portable Devices, Communications & Networking
IC MUX 16:1 100OHM 28DIP Product overview: DG406DJ from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 100OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG406DJ can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 16:1 100Ohm 28-PDIP
IC MULTIPLEXER 16X1 28DIP
1 Circuit IC Switch 16:1 100Ohm 28-PDIP
1 Circuit IC Switch 16:1 100Ohm 28-PDIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 1167466-DG406DJ | 747-DG406DJ | DG406DJIS-ND | DG406DJ | DG406DJ |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG406DJ | 100OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Ron | 5 ohms | 100 ohms | 5 ohms | 100 ohms | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | Tube | DIP; "28-DIP | DIP; 28-DIP (0.600\", 15.24mm) | ||
| Configuration | 16x1 |